EN
  • EN
  • DE

ADA4807-1AKSRZ-R7

Part No ADA4807-1AKSRZ-R7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816664-ADA4807-1AKSRZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4807-1AKSRZ-R7 CAD Model

Description

Analog Devices Inc. ADA4807-1AKSRZ-R7 Low Power, Rail-to-Rail Amplifier

The ADA4807-1AKSRZ-R7 is a high-performance, low-power, rail-to-rail output operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of battery-powered applications and high-end portable devices. This op-amp offers an exceptional balance of speed and power efficiency, making it an ideal choice for designers looking to optimize signal conditioning circuits without compromising on performance.

Featuring a wide bandwidth of 180 MHz and a low quiescent current of just 1 mA, the ADA4807-1AKSRZ-R7 is highly suited for applications that require both AC precision and minimal power consumption. The device operates within a supply voltage range of 2.7 V to 5.5 V, enabling it to work seamlessly in systems with varying power supplies.

The ADA4807-1AKSRZ-R7 also boasts a low input bias current and low offset voltage, which significantly improves accuracy in high-impedance sensor interfaces and data acquisition systems. Its rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial in single-supply operations and ADC driver applications.

With its fast settling time and low distortion characteristics, this amplifier is well-suited for driving high-performance ADCs and, therefore, finds its place in medical instrumentation, portable communication devices, and imaging systems where signal integrity is paramount. The ADA4807-1AKSRZ-R7's robust design also includes over-temperature and over-current protection, ensuring reliable performance under a variety of conditions.

Presented in a compact, 6-lead SC70 package, the ADA4807-1AKSRZ-R7 saves valuable board space while providing the high level of integration required for modern, space-constrained electronic designs. Its small footprint does not come at the expense of functionality, making it an excellent choice for designers who need a high-performance op-amp in a very small package.

Overall, the ADA4807-1AKSRZ-R7 from Analog Devices Inc. is a versatile and efficient solution for a wide range of applications where power efficiency, speed, and accuracy are critical design considerations.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3161 $58.2127
15+ $6.8235 $102.3525
23+ $6.6103 $152.0369
32+ $6.3970 $204.7040
41+ $6.1838 $253.5358
55+ $5.5441 $304.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess