EN
  • EN
  • DE

ADA4841-1YRJZ-R2

Part No ADA4841-1YRJZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VF R-R LP LN SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 13 V/μs
-3db Bandwidth 80MHz
Current - Input Bias 3μA
Voltage - Input Offset 40μV
Operating Supply Current 1.5mA
Channel Output Current 60mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 113971-ADA4841-1YRJZ-R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4841-1YRJZ-R2 CAD Model

Description

Analog Devices Inc. ADA4841-1YRJZ-R2 Overview

The ADA4841-1YRJZ-R2 from Analog Devices Inc. is a high-performance, low-power, rail-to-rail output operational amplifier that is ideally suited for a wide range of applications. This op-amp features a combination of low noise, high speed, and low distortion, making it an excellent choice for audio, video, and signal conditioning applications.

Key Features

  • Low Noise: The ADA4841-1YRJZ-R2 boasts a low voltage noise density of 4.9 nV/√Hz at 1 kHz, which helps maintain signal fidelity by minimizing noise interference.
  • High Speed: With a -3 dB bandwidth of 90 MHz and a slew rate of 300 V/µs, this op-amp can handle fast signals and high-frequency applications with ease.
  • Rail-to-Rail Output: The ability to swing outputs close to the supply rails makes the device suitable for single-supply operations and maximizes dynamic range in various circuits.
  • Low Distortion: Total harmonic distortion plus noise (THD+N) is typically -80 dBc at 1 MHz, which is ideal for precision signal processing.
  • Low Power Consumption: It operates with a supply current of just 1.5 mA per amplifier, which is beneficial for power-sensitive applications.
  • Flexible Supply Voltage: The ADA4841-1YRJZ-R2 can operate from a single supply voltage ranging from 2.7 V to 5.5 V or a dual supply of ±1.35 V to ±2.75 V, adding to its versatility.
  • Compact Package: Housed in a compact SOT-23-5 package, it requires minimal board space, making it suitable for space-constrained applications.

Applications

With its robust feature set, the ADA4841-1YRJZ-R2 is well-suited for a variety of applications, including:

  • High-performance audio and video processing
  • Active filters and buffers
  • Data acquisition systems
  • Medical instrumentation
  • Photodiode amplification
  • Portable battery-powered devices

As a product of Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits, the ADA4841-1YRJZ-R2 is backed by a reputation for quality, reliability, and innovation. Whether you are designing professional audio equipment or advanced medical devices, this operational amplifier is engineered to meet the stringent requirements of your application.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7310 $52.0410
23+ $4.4316 $101.9268
36+ $4.2819 $154.1484
51+ $3.9824 $203.1024
66+ $3.8327 $252.9582
82+ $3.6830 $302.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess