EN
  • EN
  • DE

ADA4841-1YRZ-R7

Part No ADA4841-1YRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 80MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 13 V/μs
-3db Bandwidth 80MHz
Current - Input Bias 3μA
Voltage - Input Offset 40μV
Operating Supply Current 1.5mA
Channel Output Current 60mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013929-ADA4841-1YRZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4841-1YRZ-R7 CAD Model

Description

Analog Devices Inc. ADA4841-1YRZ-R7 Operational Amplifier

The ADA4841-1YRZ-R7 is a high-performance, single-supply operational amplifier from Analog Devices Inc., designed to offer a perfect blend of speed and precision for a wide range of applications. With its low noise and distortion characteristics, this op-amp is well-suited for applications requiring high signal fidelity, such as medical instrumentation, audio processing, and test equipment.

Boasting a voltage range of 3 V to 10 V and a typical low offset voltage of 500 µV, the ADA4841-1YRZ-R7 ensures accurate signal amplification with minimal error. The device features a rail-to-rail output, which allows for a wider dynamic range, making it highly efficient in single-supply systems. Additionally, the op-amp has a gain bandwidth product of 90 MHz and a slew rate of 30 V/µs, providing fast settling times and high-speed performance for demanding applications.

One of the key advantages of the ADA4841-1YRZ-R7 is its power efficiency. With a quiescent current of just 1 mA, it is an excellent choice for battery-powered devices and portable applications where power conservation is critical. Moreover, the operational amplifier comes in a compact 6-lead SOT-23 package, which is ideal for space-constrained designs.

The ADA4841-1YRZ-R7 also features an extended temperature range of -40°C to +125°C, ensuring reliable performance across various environmental conditions. Its robust design and high-quality manufacturing make it a durable and consistent choice for engineers and designers looking for a dependable op-amp solution.

To facilitate easy integration into your circuit designs, the ADA4841-1YRZ-R7 is offered in the R7 version, which is the 7-inch reel packaging option, suitable for automated assembly processes. Analog Devices Inc. provides comprehensive technical support and documentation for this product, including datasheets and application notes, to assist in the rapid development and deployment of your electronic projects.

Whether you're designing professional audio equipment, precision filters, or active sensor interfaces, the ADA4841-1YRZ-R7 operational amplifier is a versatile and reliable component that will enhance the performance and efficiency of your electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5875 $50.2875
22+ $4.5846 $100.8612
34+ $4.4414 $151.0076
47+ $4.2981 $202.0107
61+ $4.1548 $253.4428
81+ $3.7250 $301.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess