EN
  • EN
  • DE

ADA4850-1YCPZ-RL7

Part No ADA4850-1YCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Speed, Rail-to-Rail Output, Op Amp with Ultralow Power-Down | IC OPAMP VFB 1 CIRCUIT 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 220V/μs
-3db Bandwidth 175MHz
Current - Input Bias 2.3μA
Voltage - Input Offset 600μV
Supply Current 2.5mA
Current - Output / Channel 118mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Family Part Number ADA4850
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139483-ADA4850-1YCPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4850-1YCPZ-RL7 CAD Model

Description

Product Overview: ADA4850-1YCPZ-RL7

The ADA4850-1YCPZ-RL7 is a high-performance, single-channel, low-cost, high-speed voltage feedback amplifier from Analog Devices Inc. This component is designed to meet the demanding performance requirements of high-definition (HD) video applications and general-purpose high-speed signal processing circuits that require high dynamic range and fidelity.

The ADA4850-1YCPZ-RL7 offers an impressive slew rate and bandwidth, making it an ideal choice for a variety of applications, including active filters, video and RGB amplifiers, cable drivers, and any other system that requires a high-speed operational amplifier. With its low distortion and noise figures, it ensures a clean and accurate signal amplification, which is critical in high-resolution video processing and sensitive signal acquisition systems.

Key Features:

  • High Speed: The device boasts a fast settling time, which is crucial for maintaining signal integrity in high-speed applications.
  • Low Distortion: The ADA4850-1YCPZ-RL7 has a low harmonic distortion, making it suitable for precision video and RF signal processing.
  • High Output Current: It can deliver a high output current, which is beneficial when driving heavy loads or long cable runs.
  • Power Efficiency: The amplifier is designed for low power consumption, which is an essential feature for portable and battery-powered applications.
  • Flexible Power Supply: It can operate from a single supply voltage, which simplifies power supply design and reduces system complexity.

Package and Reliability:

The ADA4850-1YCPZ-RL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) which is designed for space-saving on PCBs and is RoHS compliant. The part number suffix 'RL7' indicates that this component is provided in a 7" reel, making it suitable for automated assembly processes. Analog Devices Inc. ensures high reliability and performance consistency, which is critical for industrial and commercial grade applications.

Application Areas:

  • High-Definition Video Processing
  • Professional Cameras and Surveillance Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Medical Imaging Devices
  • Communication Infrastructure

In summary, the ADA4850-1YCPZ-RL7 from Analog Devices Inc. is a versatile and reliable choice for engineers and designers who require a high-speed amplifier with excellent video performance attributes. Its combination of speed, low distortion, and power efficiency packed in a small footprint makes it a go-to component for cutting-edge electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess