EN
  • EN
  • DE

ADA4850-2YCPZ

Part No ADA4850-2YCPZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 40699-ADA4850-2YCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4850-2YCPZ CAD Model

Description

Product Overview: ADA4850-2YCPZ by Analog Devices Inc.

The ADA4850-2YCPZ is a high-performance, low-power, dual voltage feedback amplifier from Analog Devices Inc., a renowned leader in the semiconductor industry. This device is designed to meet the demanding requirements of high-speed signal processing applications while maintaining power efficiency and reliability.

Key Features and Benefits

  • High-Speed Performance: With a bandwidth of 750 MHz and a slew rate of 2200 V/µs, the ADA4850-2YCPZ provides exceptional speed, making it suitable for high-frequency applications such as video processing, medical imaging, and high-speed data acquisition.
  • Low Power Consumption: The device operates with a low quiescent current, which is critical for power-sensitive applications. Its power-efficient design ensures minimal impact on system power budgets without compromising performance.
  • Dual Amplifier Design: The dual amplifier configuration allows for flexibility in design, enabling the use of both amplifiers in a single package for differential signal processing or two independent signal channels.
  • High Output Drive Capability: Capable of driving heavy loads, the ADA4850-2YCPZ can deliver output currents up to 65 mA, making it ideal for driving a variety of loads, including ADCs and DACs.
  • Wide Supply Voltage Range: The device supports a supply voltage range from 3 V to 10 V, accommodating a broad range of applications and system requirements.
  • Robust Packaging: Housed in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), the ADA4850-2YCPZ is designed for space-constrained applications while providing excellent thermal performance.

Applications

The ADA4850-2YCPZ is ideally suited for a variety of applications that require high-speed and high-fidelity signal amplification. These applications include:

  • Active filter circuits
  • Cable drivers
  • Video and broadcast equipment
  • Test and measurement systems
  • Professional cameras and surveillance systems
  • Medical ultrasound and tomography systems

With its combination of speed, power efficiency, and dual-channel flexibility, the ADA4850-2YCPZ from Analog Devices Inc. is an excellent choice for designers looking to optimize their high-performance signal processing systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Vishay
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess