EN
  • EN
  • DE

ADA4855-3YCPZ-R2

Part No ADA4855-3YCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 3 CIRCUIT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Feedback Amplifier 3 Circuit Rail-to-Rail 16-LFCSP (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad, CSP
Case / Package 16-LFCSP (4x4)
Family Name ADA4855
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4855-3YCPZ-R2DKR, ADA4855-3YCPZ-R2CT, ADA4855-3YCPZ-R2TR, ADA4855-3YCPZ-R2-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859882-ADA4855-3YCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4855-3YCPZ-R2 CAD Model

Description

Analog Devices Inc. ADA4855-3YCPZ-R2 Overview

The ADA4855-3YCPZ-R2 is a high-performance, triple video amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is ideal for demanding applications requiring high-speed and high-fidelity signal amplification, such as medical imaging, high-definition video, and broadcast systems.

Key Features

  • High-Speed Performance: The ADA4855-3YCPZ-R2 offers a high bandwidth of 250 MHz, making it suitable for high-resolution video processing and other high-frequency applications.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures clean and accurate signal amplification, preserving the integrity of the original signal.
  • Low Noise: The device boasts a low noise figure, which is critical in applications where signal fidelity is paramount.
  • Power Efficiency: Designed for efficiency, it operates on a low supply voltage and has a low power consumption, which is beneficial for portable and battery-powered devices.
  • Flexible Supply Voltage: The ADA4855-3YCPZ-R2 can operate from a single 3.3 V to 5 V power supply, providing design versatility.

Applications

  • High-definition video processing
  • Medical imaging systems
  • Broadcast equipment
  • Video amplification in security systems
  • Professional cameras and surveillance

Product Specifications

The ADA4855-3YCPZ-R2 comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. It features rail-to-rail output, which allows for maximum dynamic range, especially in low supply conditions. Additionally, the device includes an integrated shutdown feature that reduces power consumption when the amplifier is not in active use, further enhancing its power management capabilities.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADA4855-3YCPZ-R2 is no exception. It is built to meet stringent industry standards, ensuring performance and durability for professional-grade electronics. With its robust design and advanced technology, this video amplifier is a reliable choice for engineers and designers looking to incorporate high-speed video amplification into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9632 $81.9264
4+ $33.6105 $134.4420
6+ $32.5606 $195.3636
8+ $31.5107 $252.0856
10+ $30.4597 $304.5970
13+ $27.3088 $355.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess