EN
  • EN
  • DE

ADA4891-2ARMZ

Part No ADA4891-2ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Speed Amplifier R-R O/P 5.5V 8-Pin MSOP Tube / IC OPAMP GP 240MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 210 V/μs
-3db Bandwidth 240MHz
Current - Input Bias 2pA
Voltage - Input Offset 2.5mV
Operating Supply Current 4.4mA
Channel Output Current 125mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008691-ADA4891-2ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADA4891-2
Introduction Date February 15, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADA4891-2ARMZ CAD Model

Description

ADA4891-2ARMZ Operational Amplifier from Analog Devices Inc.

The ADA4891-2ARMZ is a high-performance, dual operational amplifier designed by Analog Devices Inc. to cater to a wide array of applications requiring precision and efficiency. This operational amplifier is particularly well-suited for applications that demand low noise, low distortion, and high speed, such as active filters, ADC/DAC buffers, audio and video equipment, and other signal processing tasks.

Key Features:

  • Low Noise Performance: The ADA4891-2ARMZ boasts an exceptionally low voltage noise density of 4.5 nV/√Hz at 1 kHz, making it an excellent choice for applications where noise can significantly impact performance.
  • High Speed: With a slew rate of 230 V/μs and a gain bandwidth product of 50 MHz, this op-amp is capable of handling high-speed signals without sacrificing signal integrity.
  • Low Distortion: The device offers low harmonic distortion, which is critical for maintaining the fidelity of audio signals and other sensitive applications.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is especially beneficial when operating at lower supply voltages.
  • Single-Supply Operation: It operates from a single supply voltage ranging from 4.5 V to 5.5 V, simplifying power supply design and making it compatible with a variety of systems.
  • Dual Amplifier Configuration: The dual op-amp configuration in a single package provides design flexibility and saves space on the PCB.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the ADA4891-2ARMZ is reliable in a broad spectrum of environmental conditions.

Package and Quality:

The ADA4891-2ARMZ comes in a compact 8-lead MSOP (Mini Small Outline Package) that is conducive to space-constrained applications. Analog Devices Inc. ensures high-quality and reliability, making this operational amplifier a trusted component in both commercial and industrial applications.

Applications:

Due to its versatile features, the ADA4891-2ARMZ can be integrated into a variety of electronic systems. These include precision instrumentation, active filtering, professional audio equipment, medical devices, and any other circuitry requiring a high-performance operational amplifier.

Overall, the ADA4891-2ARMZ from Analog Devices Inc. is a robust, high-fidelity operational amplifier that delivers superior performance for a multitude of electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,678 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess