EN
  • EN
  • DE

ADA4896-2ARMZ-R7

Part No ADA4896-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier R-R O/P ±5V/10V 8-Pin MSOP T/R / IC OPAMP VFB 230MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 120 V/μs
-3db Bandwidth 230MHz
Current - Input Bias 11μA
Voltage - Input Offset 28μV
Operating Supply Current 3mA
Channel Output Current 80mA
Supply Voltage - Operating 3 V to 10 V, ±1.5 V to 5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1013948-ADA4896-2ARMZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADA4896-2
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADA4896-2ARMZ-R7 CAD Model

Description

Product Overview: ADA4896-2ARMZ-R7

The ADA4896-2ARMZ-R7 is a high-performance, dual operational amplifier produced by Analog Devices Inc., a leader in the field of high-precision electronics. This op-amp is designed to offer a perfect blend of speed, precision, and low noise, making it an ideal choice for a wide range of applications, including active filters, ADC drivers, and general-purpose amplification.

Key Features

  • Low Offset Voltage: The ADA4896-2ARMZ-R7 boasts an exceptionally low input offset voltage, which enhances the accuracy of signal amplification and is critical for precision applications.
  • High Speed: With a high slew rate and fast settling time, this op-amp can handle rapid changes in input signals, making it suitable for high-speed data acquisition and signal processing tasks.
  • Low Noise: The device exhibits low voltage noise density, which is essential for maintaining signal fidelity in audio and instrumentation applications.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply configurations and application requirements.
  • Dual Amplifier Configuration: As a dual op-amp, it allows for compact circuit design, reducing the overall component count and saving board space.

Applications

  • Active Filtering
  • ADC/DAC Buffering
  • Audio and Video Signal Processing
  • Medical Instrumentation
  • Test and Measurement Systems

Package and Quality

The ADA4896-2ARMZ-R7 comes in a compact MSOP-8 (Mini Small Outline Package with 8 leads) package, which is ideal for space-constrained applications. The "R7" suffix indicates that the product is available in a 7-inch reel, facilitating automated assembly processes for high-volume production. Analog Devices Inc. ensures high-quality and reliability standards, which makes this op-amp a trusted choice for professional and industrial use.

Conclusion

In summary, the ADA4896-2ARMZ-R7 from Analog Devices Inc. represents a top-tier operational amplifier that excels in both performance and versatility. Whether it's for precision amplification or high-speed signal processing, this dual op-amp stands out as a robust component for your electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8389 $54.7112
16+ $6.4060 $102.4960
25+ $6.1896 $154.7400
35+ $5.7568 $201.4880
46+ $5.5403 $254.8538
57+ $5.3239 $303.4623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess