EN
  • EN
  • DE

ADA4897-1SRJZ-EPR7

Part No ADA4897-1SRJZ-EPR7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name ADA4897
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4897-1SRJZ-EPR7TR, ADA4897-1SRJZ-EPR7CT, ADA4897-1SRJZ-EPR7DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859891-ADA4897-1SRJZ-EPR7
Ultra Librarian 3D Model Ultra Librarian ADA4897-1SRJZ-EPR7 CAD Model

Description

The ADA4897-1SRJZ-EPR7 from Analog Devices Inc. is a high-performance, low-noise operational amplifier that delivers precision and power efficiency suitable for a wide range of applications. This op-amp is designed to meet the stringent requirements of advanced signal processing in control systems, medical devices, instrumentation, and audio equipment.

Key Features:

  • Low Noise Performance: With its low voltage noise density, the ADA4897-1SRJZ-EPR7 ensures a clean signal amplification, which is critical for high-fidelity audio applications and sensitive instrumentation.
  • High Speed: The device offers a high slew rate and fast settling time, making it ideal for high-speed data acquisition systems and video processing applications.
  • Low Distortion: Minimized harmonic distortion levels make this op-amp a perfect choice for precision amplification in professional audio equipment and high-performance ADC drivers.
  • Wide Bandwidth: The wide bandwidth provides excellent dynamic response, which is necessary for RF and IF circuits, as well as high-speed filters.
  • Single Supply Operation: Capable of operating from a single supply voltage, the ADA4897-1SRJZ-EPR7 simplifies power supply design and is suitable for portable and battery-powered applications.
  • Robust ESD Protection: Enhanced electrostatic discharge protection ensures reliability and longevity in industrial environments.

Applications:

  • High-Performance Audio Equipment
  • Precision Data Acquisition Systems
  • Medical Imaging Devices
  • Instrumentation and Control Systems
  • Active Filter Design
  • Communication Infrastructure

With its combination of low-noise characteristics, high speed, and precision, the ADA4897-1SRJZ-EPR7 operational amplifier from Analog Devices Inc. stands out as a versatile component for demanding electronic designs. Its advanced features enable engineers to develop solutions that require accurate signal handling and high-quality amplification, ensuring optimal performance across a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4205 $58.2615
7+ $15.9348 $111.5436
10+ $15.4368 $154.3680
14+ $14.9389 $209.1446
18+ $14.4409 $259.9362
24+ $12.9470 $310.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess