EN
  • EN
  • DE

ADA4932-2YCPZ-R2

Part No ADA4932-2YCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power Differential ADC Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
SR - Slew Rate 2800 V/μs
-3db Bandwidth 560MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 500μV
Operating Supply Current 9.6mA
Output Current per Channel 80mA
Dual Supply Voltage (±) 3 V ~ 11 V, ±1.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 24-WFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1139513-ADA4932-2YCPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4932-2YCPZ-R2 CAD Model

Description

The ADA4932-2YCPZ-R2 is a high-performance, differential ADC (Analog-to-Digital Converter) driver from Analog Devices Inc. that is designed to work with a wide range of applications requiring precise signal conditioning. This driver is particularly well-suited for driving high-speed and high-resolution ADCs in data acquisition systems, medical imaging, communication systems, and industrial process controls.

Key Features

  • Low Distortion: Ensures accurate signal representation, which is crucial for high-resolution applications.
  • High Speed: With its fast settling time and high slew rate, the ADA4932-2YCPZ-R2 is capable of keeping up with the demands of high-speed ADCs.
  • Low Noise: The device's low noise performance is essential for applications where signal integrity is paramount.
  • Fully Differential: The fully differential design provides better common-mode noise rejection and minimizes even-order harmonic distortion.
  • Adjustable Output Common-Mode Voltage: This feature allows for flexibility in interfacing with various ADCs that may require different input common-mode voltages.
  • Power-Down Feature: Helps in reducing power consumption when the device is not in use, making it suitable for power-sensitive applications.

Product Specifications

  • Package: The component comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Operating Temperature Range: The ADA4932-2YCPZ-R2 is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Supply Voltage: It operates from a single supply voltage, simplifying the power supply design.

Applications

The versatile nature of the ADA4932-2YCPZ-R2 makes it an excellent choice for a myriad of applications, including:

  • Communications infrastructure
  • Medical imaging systems
  • Test and measurement equipment
  • Industrial process control
  • Radar and navigation systems

Overall, the ADA4932-2YCPZ-R2 from Analog Devices Inc. is a robust and reliable component that delivers exceptional performance for a wide range of high-speed signal processing applications. Its combination of low distortion, high speed, and low noise makes it an essential building block for precision data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8663 $59.7326
5+ $24.5057 $122.5285
7+ $23.7399 $166.1793
9+ $22.9741 $206.7669
12+ $22.2083 $266.4996
16+ $19.9109 $318.5744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess