EN
  • EN
  • DE

SM350A

Part No SM350A
Manufacturer UNIOHM CORPORATION
Catalog Electrical, Specialty Fuses
Description 3.0 AMP SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UNIOHM CORPORATION
Win Source Part Number 1250875-SM350A
Manufacturer Homepage www.uniohm.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM350A CAD Model

Description

The SM350A is a surface mount transient voltage suppressor (TVS) diode manufactured by UNIOHM CORPORATION. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, ESD, and inductive load switching. The device features a robust construction and excellent surge handling capabilities, making it suitable for a wide array of protection applications.

Applications

  • I/O Ports Protection
  • Power Supply Protection
  • Data Line Protection
  • Industrial Control Systems
  • Automotive Electronics

Features

  • Surface Mount Package
  • Unidirectional Configuration
  • Peak Pulse Power Dissipation of 400W (10/1000 μs waveform)
  • Low Clamping Voltage
  • Fast Response Time
  • RoHS Compliant

Benefits

  • Provides reliable protection against voltage transients, improving system reliability.
  • Reduces the risk of damage to sensitive components, lowering repair costs.
  • Easy to integrate into existing designs due to its small size and surface mount package.
  • Compliant with environmental regulations, ensuring responsible manufacturing.
  • Fast response time minimizes the impact of voltage surges on protected circuits.

Additional Details

The SM350A TVS diode has a reverse standoff voltage of 35V and a typical breakdown voltage of around 38.9V. The clamping voltage, when subjected to a peak pulse current, is maintained at a low level to safeguard downstream components. The device's operating temperature range typically spans from -55°C to +150°C. It's imperative to consult the datasheet for accurate specifications, including the peak pulse current capability, leakage current, and junction capacitance. The surface mount package allows for automated assembly, enhancing manufacturing efficiency. Furthermore, proper PCB layout techniques, such as minimizing trace lengths and loop areas, should be employed to maximize the effectiveness of the TVS diode.

The UNIOHM SM350A is an essential component for safeguarding electronic systems against the damaging effects of voltage transients, ensuring long-term reliability and performance.

You May Also Be Interested in

Eaton Bussmann
FUSE 630A -UL / 600A- IEC 1000V
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 1.4KA 1KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 40A 15.5KVAC
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 1.25KA 1.3KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 350A 1KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 25A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
FUSE 600A 1000V 3L PV BOLT-IN VE
Need more? Email Us
Eaton Bussmann
FUSE 500V 400A 1FU/115 AR EV
Need more? Email Us
Eaton Bussmann
2.54 Max Kv, Sealed Cls,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess