EN
  • EN
  • DE

ADA4938-1ACPZ-R7

Part No ADA4938-1ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP-VQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Base Product Number ADA4938
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 40728-ADA4938-1ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4938-1ACPZ-R7 CAD Model

Description

Product Overview: ADA4938-1ACPZ-R7 by Analog Devices Inc.

The ADA4938-1ACPZ-R7 is a cutting-edge, high-performance, ultralow distortion differential ADC driver from the renowned manufacturer, Analog Devices Inc. Designed to be a perfect match for today's high-speed, high-resolution analog-to-digital converters (ADCs), this product is an ideal solution for a wide range of applications, including medical imaging, instrumentation, and communication systems.

Key Features

  • Ultralow Distortion: The ADA4938-1ACPZ-R7 boasts ultralow harmonic distortion, making it suitable for driving precision ADCs without compromising the signal integrity.
  • High-Speed Performance: With a bandwidth of 2.9 GHz at -3 dB, this driver can handle high-speed signals, ensuring that even the fastest ADCs are provided with a clean and accurate input signal.
  • Low Noise: The device features a low noise density of 2.6 nV/√Hz at 100 kHz, which minimizes the noise contribution to the signal chain and improves the overall dynamic range of the system.
  • Adjustable Output Common-Mode Voltage: The ADA4938-1ACPZ-R7 allows for easy adjustment of the output common-mode voltage to match the input requirements of various ADCs.
  • Single-Supply Operation: This ADC driver operates from a single 5 V supply, simplifying power supply design and reducing system complexity.

Package and Reliability

The ADA4938-1ACPZ-R7 comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that offers excellent thermal performance and a small footprint on the PCB. The product is available in the R7 version, which indicates a 7-inch reel packaging option, facilitating efficient handling and manufacturing processes.

Applications

  • High-speed data acquisition
  • Medical imaging systems
  • Instrumentation
  • IF sampling receivers
  • Communications

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADA4938-1ACPZ-R7 is no exception. It represents the company's dedication to providing components that meet the stringent requirements of high-performance signal processing applications. With its advanced features and robust design, the ADA4938-1ACPZ-R7 is engineered to enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess