The ADA4938-2ACPZ-R7 from Analog Devices Inc. is a dual ultra-low distortion differential amplifier that is specifically designed to drive high-resolution analog-to-digital converters (ADCs). It features a very wide bandwidth of 1.5 GHz, a low gain error of 0.0005%, and a very low total harmonic distortion (THD+N) of -120 dB at 1 MHz. The ADA4938-2ACPZ-R7 is also very power efficient, consuming only 10 mA per channel.
The ADA4938-2ACPZ-R7 is ideal for a wide range of applications, including:
High-resolution data acquisition systems
Industrial control systems
Medical imaging systems
Test and measurement equipment
Communication systems
Some of the key features of the ADA4938-2ACPZ-R7 include:
Ultra-low distortion: THD+N of -120 dB at 1 MHz
Very wide bandwidth: 1.5 GHz
Low gain error: 0.0005%
Very low power consumption: 10 mA per channel
Differential input and output stages
Rail-to-rail output swing
Small footprint: 24-LFCSP package
The ADA4938-2ACPZ-R7 is available in a 24-lead LFCSP package. It is also available in a variety of grades, including commercial, industrial, and automotive.
Applications
The ADA4938-2ACPZ-R7 is ideal for a wide range of applications, including:
High-resolution data acquisition systems: The ADA4938-2ACPZ-R7 can be used to drive high-resolution ADCs in a variety of data acquisition systems, such as those used in industrial control, medical imaging, and test and measurement.
Industrial control systems: The ADA4938-2ACPZ-R7 can be used to drive high-resolution ADCs in industrial control systems, such as those used in process control, robotics, and machine vision.
Medical imaging systems: The ADA4938-2ACPZ-R7 can be used to drive high-resolution ADCs in medical imaging systems, such as ultrasound, MRI, and CT scanners.
Test and measurement equipment: The ADA4938-2ACPZ-R7 can be used to drive high-resolution ADCs in test and measurement equipment, such as oscilloscopes, spectrum analyzers, and network analyzers.
Communication systems: The ADA4938-2ACPZ-R7 can be used to drive high-resolution ADCs in communication systems, such as radar, sonar, and electronic warfare systems.
Benefits
The ADA4938-2ACPZ-R7 offers a number of benefits, including:
Ultra-low distortion: The ADA4938-2ACPZ-R7's ultra-low distortion makes it ideal for applications where signal fidelity is critical.
Very wide bandwidth: The ADA4938-2ACPZ-R7's very wide bandwidth makes it ideal for applications where high-speed data acquisition is required.
Low gain error: The ADA4938-2ACPZ-R7's low gain error makes it ideal for applications where accurate signal measurement is required.
Very low power consumption: The ADA4938-2ACPZ-R7's very low power consumption makes it ideal for battery-powered applications.
Differential input and output stages: The ADA4938-2ACPZ-R7's differential input and output stages make it ideal for applications where common-mode rejection is important.
Rail-to-rail output swing: The ADA4938-2ACPZ-R7's rail-to-rail output swing maximizes the signal-to-noise ratio (SNR) of the system.
Small footprint: The ADA4938-2ACPZ-R7's small footprint makes it ideal for space-constrained applications.
Conclusion
The ADA4938-2ACPZ-R7 is a versatile and high-performance differential amplifier that is ideal for a wide range of applications. It offers ultra-low distortion, very wide bandwidth, low gain error, very low power consumption, differential input and output stages, rail-to-rail output swing, and a small footprint.