EN
  • EN
  • DE

ADADC71JD

Part No ADADC71JD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT HIGH RES 32-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Sampling Rate 20k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±15V
Voltage - Supply, Digital ±5V
Operating Temperature Range 0°C ~ 70°C
Package 32-CDIP (0.900", 22.86mm)
Manufacturer Package 32-BBDIP-H
Win Source Part Number 767704-ADADC71JD
Popularity Medium
Supply and Demand Status Limited
Family Name ADADC71
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADADC71JD CAD Model

Description

The ADADC71JD from Analog Devices Inc. is a state-of-the-art, high precision 16-bit analog-to-digital converter (ADC) that offers exceptional performance and accuracy. Designed to meet the stringent requirements of advanced digital signal processing (DSP) systems and instrumentation, this product stands out for its superior data acquisition capabilities.

Key Features:

  • High Resolution: 16-bit resolution provides detailed and accurate digital representation of analog signals.
  • Fast Conversion Rate: The ADADC71JD boasts a rapid conversion rate, allowing for real-time data processing in demanding applications.
  • Low Noise: Engineered with low noise design techniques, this ADC ensures clean and precise signal conversion, minimizing errors and improving signal quality.
  • Wide Input Range: Accommodates a broad range of input signals, making it versatile for various use cases and industries.
  • Differential Inputs: Differential input capability enhances common-mode noise rejection and improves the accuracy of the conversion process.
  • Easy Interface: The ADADC71JD is designed for easy interfacing with microprocessors and DSPs, facilitating seamless integration into existing systems.

Applications:

This ADC is ideal for a wide range of applications, including:

  • Medical Imaging Systems
  • High-end Instrumentation
  • Scientific Analysis Equipment
  • Industrial Process Control
  • Precision Data Acquisition Systems

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADADC71JD is no exception. It is built to meet rigorous industry standards, ensuring long-term stability and performance in critical applications.

Technical Support and Resources:

Customers can access comprehensive technical support and resources, including datasheets, reference designs, and application notes, to ease the design and development process when incorporating the ADADC71JD into their projects.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess