EN
  • EN
  • DE

ADADC80-12

Part No ADADC80-12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT SUCCESSIVE APPROXIMATION INTERATED CIRCUIT A/D CONVERTER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±15V
Voltage - Supply, Digital 5V
Operating Temperature Range -25°C ~ 85°C
Package 32-CDIP (0.910", 23.12mm)
Manufacturer Package 32-CDIP Side Brazed
RoHS State Request Verification
Win Source Part Number 1139520-ADADC80-12
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADADC80
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADADC80-12 CAD Model

Description

The ADADC80-12 by Analog Devices Inc. is a state-of-the-art analog-to-digital converter (ADC) that offers exceptional accuracy and performance for demanding applications. This precision ADC is designed for systems that require high-speed data acquisition with superior resolution. It is an ideal choice for medical imaging, instrumentation, and industrial control systems where precise measurements are crucial.

Key Features

  • Resolution: The ADADC80-12 boasts a 12-bit resolution which provides fine detail in the digital representation of analog signals.
  • Conversion Rate: With a fast conversion rate, this ADC ensures that data is processed quickly, reducing latency and improving system responsiveness.
  • Input Range: The device can handle a wide range of input voltages, making it versatile for various applications.
  • Accuracy: High accuracy is maintained thanks to the built-in calibration circuitry, which compensates for offset, gain, and linearity errors.
  • Interface: It features an easy-to-use digital interface that allows for seamless integration with microprocessors and digital systems.

Performance and Reliability

ADADC80-12 is engineered to deliver high performance under a wide range of operating conditions. Its robust design ensures long-term reliability, even in harsh environments. The device's low power consumption makes it suitable for portable and battery-operated equipment.

Applications

With its precision and speed, the ADADC80-12 is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Scientific Instrumentation
  • Data Acquisition Systems
  • High-Resolution Imaging

Technical Specifications

Parameter Value
Resolution 12 Bits
Input Voltage Range Refer to datasheet
Conversion Rate Refer to datasheet
Interface Type Digital
Operating Temperature Specified in datasheet

For more detailed technical specifications, please refer to the official datasheet of the ADADC80-12.

You May Also Be Interested in

Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess