EN
  • EN
  • DE

DS42BR400TSQ/NOPB

Part No DS42BR400TSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CML 4.25GBPS 60WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Number of Drivers/Receivers 4/4
Duplex Full
Data Rate 4.25Gbps
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 60-WQFN (9x9)
Win Source Part Number 1034915-DS42BR400TSQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS42BR400TSQ/NOPB CAD Model

Description

The DS42BR400TSQ/NOPB is a state-of-the-art signal conditioning device designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This product is specifically engineered to enhance signal integrity for high-speed data communication in a wide array of applications, including networking, telecommunications, and data storage systems.

Key Features

  • Quad Channel: The device boasts four independent bidirectional channels, each capable of signal conditioning operations that include equalization, de-emphasis, and retiming.
  • High-Speed Performance: It supports data rates up to 3.125 Gbps per channel, making it suitable for high-speed data transfer requirements.
  • Signal Conditioning: The DS42BR400TSQ/NOPB offers programmable input equalization and output de-emphasis to compensate for losses in the transmission medium, thereby improving signal integrity and extending the reach of high-speed signals.
  • Low Power Consumption: Optimized for power efficiency, this device consumes minimal power, which is critical for thermal management and energy savings in dense electronic systems.
  • Flexibility: The flexibility of programming via an I2C interface allows for easy integration and adaptability to specific system requirements.
  • Robust Design: It is designed to withstand harsh industrial environments, evidenced by its wide temperature range operation and enhanced electrostatic discharge (ESD) protection.

Applications

The DS42BR400TSQ/NOPB is versatile and can be used in various high-speed data paths that require signal conditioning, such as:

  • Backplane and cable interfaces
  • High-speed data acquisition systems
  • Networking equipment including routers, switches, and servers
  • Storage area networks (SAN)
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DS42BR400TSQ/NOPB is no exception, with its robust design and rigorous testing to ensure it meets and exceeds industry standards for reliability and performance. Whether for industrial or commercial applications, this product is an excellent choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2651 $51.3255
12+ $8.4227 $101.0724
19+ $8.1595 $155.0305
26+ $7.8963 $205.3038
33+ $7.6331 $251.8923
44+ $6.8435 $301.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess