EN
  • EN
  • DE

AD586SQ/883

Part No AD586SQ/883
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1171146-AD586SQ/883
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD586SQ/883 CAD Model

Description

The AD586SQ/883 is a monolithic integrated circuit voltage reference from Analog Devices Inc., designed to offer a precise 5V output with a high degree of stability and accuracy. This high-performance component is part of the military-grade product line, meeting the stringent requirements of the 883 series standards, which ensures its reliability and durability in demanding applications.

Key Features

  • Precision Voltage: The device provides a 5V output with an impressive initial accuracy of ±0.15%.
  • Temperature Coefficient: It features a low temperature coefficient, typically 10ppm/°C, ensuring stable performance across a wide temperature range.
  • Load Regulation: Exhibits excellent load regulation characteristics, making it suitable for applications with varying load conditions.
  • Supply Voltage Range: The AD586SQ/883 operates over a broad supply voltage range, accommodating various system designs and requirements.
  • Hermetic Packaging: Encased in a hermetically sealed package, it is protected against harsh environmental conditions, contributing to its reliability and longevity.

Applications

The AD586SQ/883 is ideal for use in precision data systems, such as:

  • High-resolution analog-to-digital and digital-to-analog converters
  • Precision instrumentation
  • Industrial control systems
  • Military and aerospace electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD586SQ/883 is no exception. It undergoes rigorous testing and certification processes to meet the 883 series military standards. Users can trust in its performance and dependability for critical and precision-demanding applications.

Conclusion

In summary, the AD586SQ/883 from Analog Devices Inc. is a superior choice for designers who require a stable and precise voltage reference. Its combination of accuracy, stability, and robustness makes it an indispensable component in high-precision electronic systems. By choosing the AD586SQ/883, engineers can ensure their designs meet the highest standards of performance and reliability.

You May Also Be Interested in

Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Alliance Memory, Inc.
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention