EN
  • EN
  • DE

ADMC300BSTZ

Part No ADMC300BSTZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
Frequency 25 MHz
Lead Free Lead Free
Max Supply Voltage 5.5 V
Min Supply Voltage 4.5 V
Number of Pins 80
Packaging Bulk
RoHS Compliant
Win Source Part Number 1195777-ADMC300BSTZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADMC300BSTZ CAD Model

Description

ADMC300BSTZ: A High-Performance Motor Control Solution

The ADMC300BSTZ is a state-of-the-art motor control integrated circuit brought to you by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced product is specifically designed to cater to the complex demands of high-precision motor control applications. It is an ideal choice for engineers and designers looking for a robust and efficient solution for controlling and driving various types of motors.

Key Features

  • Integrated Solution: The ADMC300BSTZ integrates multiple functionalities into a single package, reducing the need for additional components and simplifying the design process.
  • Flexibility: This device supports a wide range of motor types, including brushless DC, permanent magnet synchronous, and induction motors, making it highly versatile for different applications.
  • High Precision: With its precise control algorithms, it delivers high accuracy in motor positioning and speed control, which is critical for applications requiring exacting performance.
  • Advanced Control: It comes equipped with advanced control features such as field-oriented control (FOC), which ensures optimal efficiency and performance of the motor under various load conditions.
  • Integrated Safety Features: The ADMC300BSTZ incorporates several safety features to protect the motor and the control system from potential damage, such as overcurrent protection and thermal shutdown.

Applications

The versatility of the ADMC300BSTZ makes it suitable for a wide array of applications, including:

  • Industrial automation and robotics
  • Automotive electric and hybrid powertrain systems
  • Precision servo drives and actuators
  • Renewable energy systems, such as wind turbines and solar trackers

Technical Specifications

The ADMC300BSTZ comes in a compact LQFP-144 package, offering a balance between size and functionality. It operates over a wide temperature range, ensuring reliability in various environmental conditions. The device is designed to interface with a range of external sensors and encoders, providing feedback for precise motor control.

Why Choose ADMC300BSTZ?

By integrating the ADMC300BSTZ into your motor control design, you benefit from Analog Devices Inc.'s expertise in high-performance integrated circuits. The combination of flexibility, precision, and advanced features makes this product a top choice for engineers seeking to enhance the capabilities and efficiency of their motor control systems.

You May Also Be Interested in

Matsuo
47MF M 6.3V A
Lowest to $0.0658
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Fuji Electric
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess