EN
  • EN
  • DE

AD636JH

Part No AD636JH
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC CONV RMS-DC LOW LVL TO100-10 / RMS to DC Converter TO-100-10
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Obsolete
Current - Supply 800 µA
Voltage - Supply ±2.5V ~ 16V
Mounting Type Through Hole
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number AD636
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554000-AD636JH
Ultra Librarian 3D Model Ultra Librarian AD636JH CAD Model

Description

Product Overview: AD636JH from Analog Devices Inc.

The AD636JH is a high-precision, low-power, true RMS-to-DC converter manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit is designed to offer accurate and reliable conversion of complex AC input signals to their true root-mean-square (RMS) DC equivalent, which is essential for accurate measurement in a wide range of applications.

Featuring a wide bandwidth of up to 1 kHz, the AD636JH is capable of handling signals with up to 200 mV rms of input range, making it suitable for audio, industrial, and medical applications where precision signal processing is critical. Its exceptional accuracy, with a maximum error of ±0.3% of reading plus ±1 mV, ensures that the output closely represents the true RMS value of the input signal, even when the waveform is distorted or noisy.

The device operates on a single supply voltage ranging from 5 V to 30 V, or dual supplies of ±2.5 V to ±15 V, providing flexibility in system design. The low power consumption of the AD636JH, typically 1.2 mA, is an advantage for portable and battery-powered applications, where power efficiency is a priority.

With its high impedance input and no requirement for external trims to achieve full specified performance, the AD636JH is easy to use and can be implemented in a system with minimal additional components. The device also features a dB output capability, allowing direct decibel-scaled readings of the input voltage.

Encased in a hermetic TO-100 package, the AD636JH is built to withstand harsh environments and provides reliable performance over a wide temperature range of -55°C to +125°C. This robustness, combined with its precision, makes it an ideal choice for high-end applications in test and measurement, industrial control systems, and professional audio equipment.

As a product of Analog Devices Inc., the AD636JH benefits from the company's reputation for quality and support, ensuring that designers can incorporate this RMS-to-DC converter into their systems with confidence.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $41.7858
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $152.2389
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
Low Cost, Low Power
Lowest to $16.4965
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $52.3881
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3529 $57.3529
3+ $47.0588 $141.1764
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess