EN
  • EN
  • DE

ADADC85-12

Part No ADADC85-12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description FAST, COMPLETE 12-BIT A/D CONVERTERS | IC ADC 12BIT SAR 32CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Last Time Buy
Resolution 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog ±15V
Supply Voltage , Digital 5V
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 32-CDIP (0.900", 22.86mm)
Supplier Device Package 32-CDIP
Mounting Style Through Hole
Family Part Number ADADC85
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139522-ADADC85-12
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADADC85-12 CAD Model

Description

The ADADC85-12 from Analog Devices Inc. is a state-of-the-art, high-speed, 12-bit analog-to-digital converter (ADC) that offers an exceptional balance of speed and resolution, making it an ideal choice for a wide range of data acquisition and signal processing applications. This precision ADC is designed to meet the rigorous demands of both industrial and high-end consumer markets, where accurate and reliable digital representations of analog signals are paramount.

Key Features and Benefits

  • High Resolution: The 12-bit resolution provides fine detail in signal conversion, allowing for high-fidelity data representation.
  • Fast Conversion Rate: With a conversion rate that is among the best in its class, the ADADC85-12 ensures that data is processed quickly, reducing latency and improving system performance.
  • Durable Design: Built to last, the ADADC85-12 is manufactured with high-quality materials and is designed to withstand tough industrial environments.
  • Low Power Consumption: Efficiency is key in modern electronic design, and this ADC minimizes power usage, making it suitable for portable and power-sensitive applications.
  • Versatile Interface: The device features a flexible interface that is compatible with a variety of microprocessors and digital systems, ensuring easy integration into existing designs.

Applications

The ADADC85-12 is versatile enough to fit into a multitude of applications, including but not limited to:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • High-Speed Communications

Technical Specifications

Parameter Value
Resolution 12-Bit
Max Sampling Rate Check datasheet for details
Input Voltage Range Refer to datasheet
Interface Type Digital
Power Supply Voltage See datasheet for specifics

For detailed technical specifications, application notes, and support resources, please refer to the official documentation and datasheets provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess