EN
  • EN
  • DE

ADAS3023BCPZ

Part No ADAS3023BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 8-Channel Simultaneous Sampling Data Acquisition System
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS
Packaging Tray
Resolution 16
Sampling Rate 500k
Number of Inputs 8
Input Type Differential
Data Interface SPI
Configuration S/H-PGA-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features PGA, Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 1139526-ADAS3023BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADAS3023
Introduction Date May 06, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADAS3023BCPZ CAD Model

Description

ADAS3023BCPZ - Precision, 16-Channel, 16-Bit, 1 MSPS Data Acquisition System

The ADAS3023BCPZ is a high-performance, 16-channel data acquisition system (DAS) from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to deliver precision and speed for a variety of demanding applications, such as industrial automation, medical devices, and instrumentation.

Key Features:

  • High Resolution: With a 16-bit resolution, the ADAS3023BCPZ ensures accurate signal representation, allowing for precise measurements critical in high-stakes applications.
  • Multiple Channels: It features 16 single-ended or 8 differential input channels, providing flexibility for various signal configurations and extensive monitoring capabilities.
  • High Speed: The device supports a 1 MSPS (mega-samples per second) throughput rate, enabling rapid data acquisition and processing, which is essential for real-time analysis.
  • Integrated Features: It includes an on-chip, low-drift voltage reference and a sample-and-hold circuit, which contribute to the stability and reliability of the measurements.
  • Low Power Consumption: Designed for efficient operation, the ADAS3023BCPZ minimizes power use, making it suitable for portable and battery-operated equipment.

Technical Specifications:

Parameter Value
Resolution 16-Bit
Number of Channels 16 (Single-Ended), 8 (Differential)
Throughput Rate 1 MSPS
Interface Type SPI
Package / Case 48-LFCSP (7x7)
Operating Temperature -40°C to +85°C

The ADAS3023BCPZ is housed in a compact 48-lead LFCSP (7x7 mm) package, which is conducive to space-constrained designs. It operates over a wide temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. With its SPI (Serial Peripheral Interface), it ensures easy integration with most microcontrollers and digital systems.

Overall, the ADAS3023BCPZ by Analog Devices Inc. is an exceptional choice for engineers and designers looking for a robust, high-precision data acquisition system that can cater to a multitude of applications requiring meticulous data collection and analysis.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.1444 $68.1444
2+ $55.9134 $111.8268
3+ $54.1661 $162.4983
4+ $52.4188 $209.6752
5+ $50.6715 $253.3575
7+ $45.4296 $318.0072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess