EN
  • EN
  • DE

ADAU1382BCPZ-R7

Part No ADAU1382BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Digital Still Camera Stereo Audio CODEC 96 kHz, 24-Bit, Integrated PLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LFCSP EP
Interface I2C, I2S, SPI, Serial
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.65 V
Min Operating Temperature -25 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of A/D Converters 2
Number of D/A Converters 2
Number of Pins 32
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
RoHS Compliant
Sampling Rate 96 ksps
Win Source Part Number 1043362-ADAU1382BCPZ-R7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADAU1382BCPZ-R7 CAD Model

Description

Product Overview: ADAU1382BCPZ-R7

The ADAU1382BCPZ-R7 is a high-performance, low-power, multi-channel audio codec from Analog Devices Inc., designed to deliver superior audio quality in a wide range of applications. This codec integrates a flexible audio processing block with a variety of input and output options, making it ideal for multimedia and entertainment systems, automotive audio, sound bars, and other consumer electronics.

Key Features

  • Audio Quality: The ADAU1382BCPZ-R7 provides high-fidelity audio with a 24-bit Analog-to-Digital (ADC) and Digital-to-Analog (DAC) conversion, ensuring crystal clear sound reproduction.
  • Multi-Channel Support: It supports multiple audio channels, allowing for advanced audio processing and surround sound capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered devices, helping to extend device usage time.
  • Integrated DSP: Features an on-board Digital Signal Processor (DSP) for audio signal manipulation, enabling features like equalization, dynamic range control, and other audio enhancements.
  • Flexible I/O: Comes with a variety of input and output interfaces, including I2S, TDM, and PDM, providing versatility for different audio system architectures.
  • Compact Package: The ADAU1382BCPZ-R7 is available in a compact 32-lead LFCSP (5 mm x 5 mm) package, making it suitable for space-constrained applications.

Applications

  • Home Theater Systems
  • Automotive Audio Systems
  • Portable Audio Devices
  • Professional Audio Equipment
  • Sound Bars and Docking Stations

The ADAU1382BCPZ-R7 provides designers with a highly integrated audio solution that combines Analog Devices' expertise in audio signal processing with the flexibility required for complex audio systems. Whether it's for a high-end home entertainment system or an in-car audio experience, this codec is designed to deliver a rich, immersive audio experience to the end-user.

You May Also Be Interested in

Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7510 $58.7550
12+ $9.6419 $115.7028
19+ $9.3405 $177.4695
26+ $9.0402 $235.0452
34+ $8.7387 $297.1158
45+ $7.8344 $352.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess