EN
  • EN
  • DE

ADAU1451WBCPZ

Part No ADAU1451WBCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SigmaDSP Digital Audio Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SigmaDSP
Packaging Tray
Type Sigma
Interface I2C, SPI
Clock Rate 294.912MHz
On-Chip RAM 96kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 72-VFQFN Exposed Pad, CSP
Manufacturer Package 72-LFCSP-VQ (10x10)
Win Source Part Number 1139537-ADAU1451WBCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADAU1451
Introduction Date May 29, 2014
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADAU1451WBCPZ CAD Model

Description

Product Overview: ADAU1451WBCPZ by Analog Devices Inc.

The ADAU1451WBCPZ is a state-of-the-art SigmaDSP® digital audio processor from Analog Devices Inc., designed to deliver exceptional sound processing capabilities for a wide range of audio applications. This high-performance component is well-suited for automotive audio systems, home theater systems, professional audio equipment, and other sophisticated sound processing tasks.

Key Features

  • Advanced SigmaDSP® Core: The ADAU1451WBCPZ is built around Analog Devices' proprietary 32-bit SigmaDSP core, which is capable of executing a wide range of signal processing blocks with ease. This includes complex filters, dynamics processing, bass enhancement, and multi-band equalization.
  • Flexible Audio Routing: With its configurable signal routing options, the ADAU1451WBCPZ allows for versatile connections between various audio inputs and outputs, enabling custom audio processing flows tailored to specific requirements.
  • Large Program Memory: The device boasts ample program memory, allowing developers to implement sophisticated audio algorithms without worrying about space constraints.
  • Integrated Data Converters: This processor includes high-quality ADCs and DACs, providing clean, high-fidelity audio conversion that is essential for maintaining audio integrity throughout the signal chain.
  • On-chip RAM: The ADAU1451WBCPZ comes with integrated RAM, facilitating efficient data storage for real-time audio processing.
  • Multiple Control Interfaces: It supports various control interfaces, including I²C and SPI, making it highly compatible with a broad range of existing systems and microcontrollers.

Applications

The versatile nature of the ADAU1451WBCPZ makes it an ideal choice for numerous audio processing applications. It is particularly well-suited for:

  • Automotive audio systems
  • Home theater and entertainment systems
  • Professional audio mixing and recording equipment
  • Active speakers and soundbars
  • Public address systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADAU1451WBCPZ is no exception. This product is designed to meet the rigorous standards expected in professional audio equipment, ensuring long-lasting performance and stability in a variety of operating conditions.

With its powerful processing capabilities and flexible architecture, the ADAU1451WBCPZ is a top choice for designers looking to push the boundaries of audio technology and create truly immersive auditory experiences.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8797 $59.3985
9+ $11.1279 $100.1511
14+ $10.7519 $150.5266
20+ $10.0000 $200.0000
26+ $9.6241 $250.2266
33+ $9.2482 $305.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess