EN
  • EN
  • DE

ADBF707WCBCZ410

Part No ADBF707WCBCZ410
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 196CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Obsolete
Type Blackfin+
Interface CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 400MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 1MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 184-LFBGA, CSPBGA
Supplier Device Package 184-CSPBGA (12x12)
Standard Package 189 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 859904-ADBF707WCBCZ410
Ultra Librarian 3D Model Ultra Librarian ADBF707WCBCZ410 CAD Model

Description

Analog Devices ADBF707WCBCZ410 Product Overview

The ADBF707WCBCZ410 from Analog Devices Inc. is a high-performance, precision integrated circuit designed for a wide range of applications requiring accurate signal processing. This product is part of the renowned Blackfin family of processors that are well-known for their exceptional performance, flexibility, and power efficiency. It is an ideal choice for designers looking to implement advanced digital signal processing (DSP) techniques in their systems.

Key Features

  • High-Performance Signal Processing: The ADBF707WCBCZ410 is built to handle complex algorithms for audio, video, and control processing tasks with ease.
  • Power Efficiency: This device is designed with power conservation in mind, making it suitable for battery-powered or energy-sensitive applications.
  • Flexible Integration: With its comprehensive set of peripherals, the ADBF707WCBCZ410 allows for seamless integration into a variety of system architectures.
  • Robust Connectivity: The processor supports multiple connectivity options, including advanced serial ports, which enable high-speed data transfers and communication with other devices.
  • Programmability: The device offers a programmable platform that supports a range of software development tools, simplifying the design process and reducing time-to-market.

Applications

The versatility of the ADBF707WCBCZ410 makes it suitable for numerous applications, such as:

  • Industrial Control Systems
  • Automotive Infotainment and Audio Systems
  • Telecommunications Infrastructure
  • Medical Imaging Devices
  • Instrumentation and Measurement Equipment

Technical Specifications

The ADBF707WCBCZ410 boasts a range of technical specifications that underscore its performance capabilities:

  • Clock Speed: Optimized for efficient processing of high-speed signals.
  • Memory: Includes both on-chip memory and external memory interfaces for scalable storage solutions.
  • Input/Output: Offers a variety of I/O options to handle diverse external connections.
  • Security: Features security protocols to protect against unauthorized access and ensure data integrity.

With its powerful features and adaptability, the ADBF707WCBCZ410 from Analog Devices Inc. stands out as a premier choice for developers and engineers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7398 $93.7398
2+ $90.8107 $181.6214
3+ $87.8805 $263.6415
4+ $84.9514 $339.8056
5+ $76.1630 $380.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess