EN
  • EN
  • DE

ADC4344M

Part No ADC4344M
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043388-ADC4344M
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC4344M CAD Model

Description

Analog Devices ADC4344M High-Precision ADC

The ADC4344M from Analog Devices Inc. is a cutting-edge analog-to-digital converter (ADC) designed for applications requiring high precision and speed. This state-of-the-art component is an ideal choice for advanced industrial, medical, and communication systems where accuracy and reliability are crucial.

With a resolution of 14 bits, the ADC4344M delivers fine detail in signal conversion, ensuring that even the smallest variations in the analog input are captured. Its impressive sampling rate allows for rapid data acquisition, making it suitable for high-speed signal processing tasks.

Key Features:

  • 14-bit resolution for high-precision data conversion
  • Fast sampling rate to keep pace with demanding applications
  • Low power consumption to enhance system efficiency and reliability
  • Wide input bandwidth to accommodate a variety of signal frequencies
  • Differential input capability to reduce common-mode noise and improve signal integrity

The ADC4344M boasts a differential input structure, which significantly reduces common-mode noise and enhances the quality of the signal conversion process. This feature is particularly important in noisy environments or when working with small signal amplitudes.

Energy efficiency is another hallmark of the ADC4344M. Its low power consumption not only helps in reducing operational costs but also minimizes heat generation, thereby extending the product's lifetime and reliability. This makes the ADC4344M an environmentally friendly choice for energy-conscious applications.

The device's wide input bandwidth ensures that it can handle a diverse range of signal frequencies, making it a versatile component for various applications. Whether it's for precise medical instrumentation, high-performance industrial control systems, or robust communication infrastructure, the ADC4344M is engineered to meet the stringent requirements of the most demanding scenarios.

In summary, the ADC4344M from Analog Devices Inc. is a superior ADC offering high precision, fast sampling rates, and low power consumption. Its robust design and advanced features make it a leading choice for professionals seeking the best in analog-to-digital conversion technology.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
TDK Corporation
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess