EN
  • EN
  • DE

ADC5622

Part No ADC5622
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991988-ADC5622
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC5622 CAD Model

Description

The ADC5622 is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in precision high-performance signal processing technology. This state-of-the-art ADC is designed for applications that require high-speed data acquisition, exceptional resolution, and accuracy, such as medical imaging, communications, and instrumentation.

With a sampling rate of up to 250 MSPS (mega samples per second), the ADC5622 is capable of capturing fast transient signals with minimal distortion. The device operates on a single 1.8V supply, which helps reduce power consumption and eases power management in complex systems. Additionally, the ADC5622 features a flexible input range and user-selectable input impedance, making it adaptable to a wide variety of signal sources.

The ADC5622 integrates a number of advanced features that enhance its performance and ease of use. It includes a low-noise, wide bandwidth track-and-hold amplifier that ensures accurate sampling of input signals. The onboard digital signal processing capabilities, such as a digital down-converter with a programmable numerically controlled oscillator, facilitate efficient data processing and reduce the load on the system's digital backend.

Interfacing with the ADC5622 is streamlined through its high-speed serial LVDS (Low Voltage Differential Signaling) outputs, which support seamless integration with FPGAs and other digital processors. The device also provides built-in test features like a ramp pattern generator and a checksum output for system-level diagnostics and validation.

For developers and system integrators, Analog Devices Inc. offers comprehensive support for the ADC5622, including evaluation boards, reference designs, and technical documentation. This ensures a smooth design-in process and helps reduce time-to-market for products incorporating this advanced ADC.

Whether for sophisticated imaging systems, high-speed data communication infrastructure, or precision measurement equipment, the ADC5622 from Analog Devices Inc. stands out as a robust and reliable choice for any application demanding the highest quality in data conversion.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Amic
Need more? Email Us
Generic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0863
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess