EN
  • EN
  • DE

AD7502SD

Part No AD7502SD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029152-AD7502SD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7502SD CAD Model

Description

The AD7502SD from Analog Devices Inc. is a high-performance CMOS analog multiplexer with dual 4-channel, single-ended inputs. It is designed to provide precision and flexibility in a wide range of data acquisition and signal routing applications. The AD7502SD is a versatile component that can be used in industrial, communication, and instrumentation systems.

Key Features

  • Low On-Resistance: The AD7502SD offers a low on-resistance of typically 175 Ω, which minimizes signal attenuation and ensures high signal integrity.
  • Low Crosstalk: With excellent isolation between channels, the device significantly reduces crosstalk, making it ideal for multiplexing precision analog signals.
  • Wide Analog Signal Range: The multiplexer can handle a wide range of analog input signals, from ±15V, enabling it to support various applications.
  • Low Power Consumption: The CMOS construction of the AD7502SD ensures low power dissipation, which is critical for power-sensitive designs.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thus protecting the integrity of the signal and the device.

Applications

The AD7502SD is suitable for a variety of applications, including:

  • Data acquisition systems
  • Test equipment
  • Process control systems
  • Avionics
  • Communication systems

Technical Specifications

Parameter Value
Supply Voltage (VDD to VSS) ±15V
On-Resistance (Typical) 175 Ω
On-Resistance Match Between Channels Δ5 Ω
Off-Channel Leakage (Typical at +25°C) ±1 nA
Switching Time (Break-Before-Make) 1.5 μs

For detailed specifications, application notes, and additional information, please refer to the official documentation and datasheets provided by Analog Devices Inc.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Pericom
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess