EN
  • EN
  • DE

ADCLK905BCPZ-R7

Part No ADCLK905BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Buffer/Driver, Data
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input Clock
Output ECL, NECL, PECL
Maximum Input Frequency 7.5GHz
Supply Voltage - Operating 2.375 V to 3.63 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (3x3)
Win Source Part Number 008718-ADCLK905BCPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCLK905BCPZ-R7 CAD Model

Description

Product Overview: ADCLK905BCPZ-R7

The ADCLK905BCPZ-R7 from Analog Devices Inc. is a high-speed, single-ended clock/data buffer designed to provide excellent signal integrity in demanding applications. This component is ideal for systems that require precise timing and high-frequency signal processing, such as data acquisition, telecommunications, and automated test equipment.

Key Features

  • High Bandwidth: The ADCLK905BCPZ-R7 offers a wide bandwidth that ensures minimal signal distortion and supports high data rates, making it suitable for advanced communication systems.
  • Low Jitter: With its low jitter performance, this clock buffer maintains signal fidelity, ensuring accurate timing and synchronization in sensitive applications.
  • Single-Ended Input and Output: The device's single-ended I/O interface simplifies system design and reduces the need for additional components, such as baluns or transformers.
  • Fast Rise and Fall Times: The fast rise and fall times of the ADCLK905BCPZ-R7 enable it to handle quick transitions, which is crucial for maintaining the integrity of high-speed signals.
  • Single 3.3 V Supply: Operating on a single 3.3 V supply voltage, this clock buffer integrates easily into a variety of system power schemes.
  • Power-Down Feature: It includes a power-down feature that reduces power consumption when the device is not in use, contributing to energy-efficient system designs.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADCLK905BCPZ-R7 saves valuable board space and is suitable for dense circuit layouts.

Applications

The ADCLK905BCPZ-R7's performance characteristics make it an excellent choice for a range of applications, including:

  • High-speed data acquisition systems
  • Digital video and imaging equipment
  • Wireless and wired communication infrastructure
  • Aerospace and defense electronics
  • Test and measurement instruments

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADCLK905BCPZ-R7 is built to meet strict industry standards, ensuring long-term performance and stability in even the most challenging operating conditions.

With its robust design and advanced features, the ADCLK905BCPZ-R7 is a versatile solution that can help enhance the performance and efficiency of a wide array of electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
Lowest to $10.8258
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3008 $51.9024
8+ $14.1955 $113.5640
11+ $13.7519 $151.2709
16+ $13.3083 $212.9328
20+ $12.8647 $257.2940
27+ $11.5339 $311.4153
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess