EN
  • EN
  • DE

SAF7730HV/N224,557

Part No SAF7730HV/N224,557
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC HD RADIO PROCESSOR 144HLQFP /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Car Signal Processor
Clock Rate 400MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-HLQFP (20x20)
Base Product Number SAF77
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935277038557
Standard Package 300
Win Source Part Number 1004914-SAF7730HV/N224,557
Ultra Librarian 3D Model Ultra Librarian SAF7730HV/N224,557 CAD Model

Description

The SAF7730HV/N224,557 is a high-performance car radio and audio Digital Signal Processor (DSP) from NXP Semiconductors, designed to elevate the in-vehicle audio experience. This advanced DSP is part of NXP's range of automotive audio solutions, providing manufacturers with the capability to implement sophisticated audio processing and noise reduction techniques in their car entertainment systems.

Key Features:

  • Multi-Core Architecture: The SAF7730HV/N224,557 features a multi-core system, including a 24-bit DSP core, enabling it to handle complex audio processing tasks with ease.
  • Advanced Audio Processing: Equipped with sophisticated audio algorithms, this DSP can support features such as dynamic bass enhancement, 3D sound staging, and various sound effects to create an immersive audio environment.
  • Integrated Radio Processing: It comes with integrated AM/FM radio processing capabilities, providing high-quality radio reception and sound.
  • High Connectivity: The device offers various input and output options, ensuring compatibility with a wide range of audio sources and external devices.
  • Customizable Sound Profiles: Manufacturers can program the DSP to offer customizable sound profiles, catering to different music genres and user preferences.
  • Robust Noise Reduction: With advanced noise reduction algorithms, the SAF7730HV/N224,557 can significantly reduce in-vehicle noise, ensuring a clearer audio experience.

Applications:

The SAF7730HV/N224,557 is ideal for a variety of in-vehicle audio applications, including:

  • Standard and high-end car radios
  • Entertainment systems with complex sound processing needs
  • Audio systems requiring noise suppression and echo cancellation

Technical Specifications:

The SAF7730HV/N224,557 operates over a wide temperature range and is housed in a robust package suitable for the automotive environment. Its technical specifications are designed to meet the demanding requirements of automotive audio systems, ensuring reliability and performance.

In summary, the SAF7730HV/N224,557 from NXP is a versatile and powerful DSP solution for automotive audio applications, offering manufacturers the tools to create superior in-car audio experiences for users.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess