EN
  • EN
  • DE

ADCMP350YKS-REEL7

Part No ADCMP350YKS-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP/REF OD ACTIVE LOW SC70-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.25 V to 5.5 V
Current - Input Bias (Max) 170μA @ 5.5V
Current - Quiescent (Max) 15μA
Hysteresis 15mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 116134-ADCMP350YKS-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCMP350YKS-REEL7 CAD Model

Description

ADCMP350YKS-REEL7 - A High-Precision Comparator from Analog Devices Inc.

The ADCMP350YKS-REEL7 is a cutting-edge voltage comparator manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is designed for systems that require precise voltage monitoring and fast response times. The ADCMP350YKS-REEL7 is particularly suitable for applications such as windowed voltage detection, level shifting, and memory module ID or VCC detection.

With its advanced design, the ADCMP350YKS-REEL7 offers a range of features that make it an ideal choice for power-sensitive and space-constrained applications. The device operates on a single supply voltage ranging from 1.7V to 5.5V, providing designers with flexibility in various operating environments. Its low power consumption is an asset for portable and battery-operated devices, ensuring that system power budgets are maintained.

The ADCMP350YKS-REEL7 boasts a push-pull output stage that eliminates the need for a pull-up resistor and allows for faster response times. This feature is critical in applications where timing is crucial, such as in data converters and clock generation circuits. The comparator's fast propagation delay ensures that systems can react quickly to changes in input signals.

Furthermore, this device has a built-in hysteresis which enhances noise immunity and prevents false triggering in noisy environments. This is particularly beneficial in industrial and automotive applications where electrical noise can be a significant concern.

Supplied in a compact SC70 package, the ADCMP350YKS-REEL7 is designed for minimal footprint and is available in tape and reel format for automated assembly processes, denoted by the "REEL7" suffix. This packaging option facilitates efficient manufacturing and is suitable for high-volume production.

Overall, the ADCMP350YKS-REEL7 from Analog Devices Inc. is a versatile and reliable component that offers precise voltage comparison, low power consumption, and quick response times, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1190 $60.7140
14+ $8.3021 $116.2294
22+ $8.0434 $176.9548
30+ $7.7835 $233.5050
39+ $7.5237 $293.4243
52+ $6.7464 $350.8128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess