EN
  • EN
  • DE

ADCMP356YKSZ-REEL7

Part No ADCMP356YKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP/REF PP ACTIVE HI SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.25 V to 5.5 V
Current - Input Bias (Max) 170μA @ 5.5V
Current - Quiescent (Max) 15μA
Hysteresis 15mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 008724-ADCMP356YKSZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCMP356YKSZ-REEL7 CAD Model

Description

Product Overview: ADCMP356YKSZ-REEL7

The ADCMP356YKSZ-REEL7 is a cutting-edge voltage comparator manufactured by Analog Devices Inc., a leader in high-performance analog technology. This comparator is designed for precision voltage monitoring applications, providing a reliable and efficient solution for a wide range of industries, including automotive, telecommunications, and industrial systems.

Key Features

  • High Precision: The ADCMP356YKSZ-REEL7 offers excellent accuracy, ensuring precise voltage comparison and stable operation.
  • Low Power Consumption: With a design focused on energy efficiency, this device consumes minimal power, making it ideal for battery-operated and portable applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system requirements and enhancing its versatility.
  • Push-Pull Output: The comparator features a push-pull output stage that can drive capacitive loads without the need for an external pull-up resistor, simplifying circuit design.
  • Open-Drain Output: Additionally, it offers an open-drain output option for wired-OR configurations and interfacing with different logic levels.
  • Fast Propagation Delay: The device boasts a quick response time, with minimal propagation delay, which is critical for high-speed applications.
  • Compact Package: Housed in a small package, the ADCMP356YKSZ-REEL7 is suitable for space-constrained applications.

Applications

The versatility of the ADCMP356YKSZ-REEL7 makes it an excellent choice for a variety of applications, including:

  • Window comparators
  • Battery monitoring
  • Level shifting
  • Threshold detection
  • Signal conditioning
  • Zero-crossing detectors

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADCMP356YKSZ-REEL7 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the highest standards for performance and reliability.

Packaging and Availability

The ADCMP356YKSZ-REEL7 is available in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. This packaging option is ideal for high-volume production environments.

With its robust feature set and dependable performance, the ADCMP356YKSZ-REEL7 from Analog Devices Inc. is a superior choice for designers looking to enhance the accuracy and efficiency of their voltage monitoring systems.

You May Also Be Interested in

ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7493 $52.4790
70+ $1.4354 $100.4780
110+ $1.3905 $152.9550
150+ $1.3457 $201.8550
195+ $1.3008 $253.6560
260+ $1.1662 $303.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess