EN
  • EN
  • DE

ADCMP370AKSZ-REEL7

Part No ADCMP370AKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR OPEN-DRAIN SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.25 V to 5.5 V
Voltage - Input Offset (Max) 9mV @ 5.5V
Current - Input Bias (Max) 0.05μA @ 5.5V
Current - Quiescent (Max) 7μA
Propagation Delay (Max) 5μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 008726-ADCMP370AKSZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADCMP370
Introduction Date January 13, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADCMP370AKSZ-REEL7 CAD Model

Description

ADCMP370AKSZ-REEL7 - Analog Devices Inc.

The ADCMP370AKSZ-REEL7 is a high-performance, low-power comparator from Analog Devices Inc., renowned for its precision and reliability in various electronic applications. This comparator is available in a compact SC70 package, making it an ideal choice for space-constrained applications. The component comes on a 7-inch reel, which is convenient for automated assembly processes, and is designed to meet the stringent requirements of industrial, automotive, and consumer electronics markets.

Key Features:

  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various application needs.
  • Low Power Consumption: It is designed for efficiency, with minimal power consumption, making it suitable for battery-powered devices.
  • Fast Propagation Delay: The ADCMP370AKSZ-REEL7 offers a quick response time, which is critical for high-speed signal processing applications.
  • Push-Pull Output: This feature allows for a direct interface with a variety of digital logic families without the need for external components.
  • Temperature Range: It operates across an extended temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The ADCMP370AKSZ-REEL7 is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Window comparators
  • Data systems
  • Control systems
  • Threshold detectors/sensors

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality components that meet rigorous industry standards. The ADCMP370AKSZ-REEL7 is manufactured with this commitment in mind, ensuring dependable performance and longevity in your designs.

Ordering Information:

The ADCMP370AKSZ-REEL7 is supplied in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. datasheet and product resources.

Whether you're designing a simple threshold detector or a complex, high-speed signal processing circuit, the ADCMP370AKSZ-REEL7 from Analog Devices Inc. offers the precision and reliability needed to ensure your application's success.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $4.1631
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7685 $61.4800
185+ $0.6306 $116.6610
285+ $0.6110 $174.1350
395+ $0.5913 $233.5635
510+ $0.5715 $291.4650
680+ $0.5124 $348.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess