EN
  • EN
  • DE

ADCMP564BRQ

Part No ADCMP564BRQ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 2 W/LATCH 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type with Latch
Number of Elements 2
Output Type Complementary, Differential, ECL, Open-Emitter
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Voltage - Input Offset (Max) 2mV @ -5.2V,5V
Current - Input Bias (Max) 3µA @ -5.2V,5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 5mA, 25mA
CMRR, PSRR (Typ) 80dB CMRR, 85dB PSRR
Propagation Delay (Max) 0.83ns
Hysteresis ±1mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SSOP (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 20-QSOP
Base Product Number ADCMP564
Standard Package 56 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557235-ADCMP564BRQ
Ultra Librarian 3D Model Ultra Librarian ADCMP564BRQ CAD Model

Description

Analog Devices ADCMP564BRQ High-Speed Comparator

The ADCMP564BRQ from Analog Devices Inc. is a high-speed comparator that offers fast propagation delays and low jitter performance, making it an ideal choice for a wide range of precision timing and high-speed signal processing applications. This component is designed to meet the rigorous demands of systems that require ultra-fast response times and high accuracy.

Encased in a compact 16-lead QSOP package, the ADCMP564BRQ features a dual complementary output (PECL and TTL/CMOS), which allows for flexible interfacing with a variety of logic families. This versatility makes it suitable for use in mixed-signal environments where integration with both digital and analog components is necessary.

The device operates over a wide supply voltage range of -5.2V for the PECL outputs, and a 5V nominal supply for the TTL/CMOS output. This range ensures compatibility with most standard logic levels and provides the user with the flexibility to use the device in various power environments.

With its exceptional performance characteristics, the ADCMP564BRQ boasts a propagation delay of typically 0.5ns and an extremely low overdrive and slew rate dispersion of 25ps, ensuring precise timing and minimal signal distortion. The input voltage range of the comparator extends from -100mV to +100mV, providing a generous margin for detecting small signal amplitudes.

Additional features of the ADCMP564BRQ include latch function and programmable hysteresis, which enhance its usability in complex digital systems. The latch function allows the user to control the timing of the output signal, while the programmable hysteresis can be used to set the sensitivity of the comparator to input signal noise, thus improving its robustness in noisy environments.

Whether it's for high-speed data acquisition, clock recovery, zero-crossing detectors, or pulse-shape discrimination, the ADCMP564BRQ is built to deliver reliable and consistent performance. Its combination of speed, precision, and flexibility makes it an excellent choice for engineers looking to enhance the performance of their digital and mixed-signal designs.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,334 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess