EN
  • EN
  • DE

ADCMP572BCPZ-WP

Part No ADCMP572BCPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR CML 3.3-5V 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Comparator with Latch CML, Complementary 16-LFCSP (3x3)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP (3x3)
Family Name ADCMP572
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910261-ADCMP572BCPZ-WP
Ultra Librarian 3D Model Ultra Librarian ADCMP572BCPZ-WP CAD Model

Description

Analog Devices ADCMP572BCPZ-WP: High-Speed Comparator

The ADCMP572BCPZ-WP is a high-performance, high-speed comparator from Analog Devices Inc., designed to offer fast signal processing with low power consumption. This precision device is suitable for a wide range of applications, including time-of-flight systems, high-speed data acquisition, zero-crossing detectors, and pulse-width modulation (PWM) signal generation.

Featuring a typical propagation delay of just 180 ps with overdrive and recovery times as low as 500 ps, the ADCMP572BCPZ-WP is one of the fastest comparators available on the market. It operates with a dual supply voltage ranging from ±2.25 V to ±5.5 V, or a single supply voltage from 4.5 V to 11 V, providing flexibility for different circuit configurations.

The ADCMP572BCPZ-WP comes in a compact 3 mm x 3 mm LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management. The device is also characterized for operation over the wide temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Key features of the ADCMP572BCPZ-WP include:

  • Fast propagation delay: 180 ps typical
  • Low dispersion: 10 ps (typical) with 100 mV overdrive
  • PECL (Positive Emitter-Coupled Logic) and LVPECL (Low Voltage PECL) compatible
  • Input hysteresis: 3.5 mV typical for improved noise immunity
  • Single or dual power supply operation
  • Latch function with a voltage-controlled input
  • Power-down feature for reduced power consumption

The ADCMP572BCPZ-WP is a robust choice for designers who require a comparator that can handle high-speed signals without compromising accuracy or power efficiency. Whether used in automated test equipment, high-speed instrumentation, or communication systems, this comparator from Analog Devices Inc. is engineered to deliver exceptional performance where it matters most.

With its advanced design, the ADCMP572BCPZ-WP ensures that systems can process high-speed signals with precision, making it an indispensable component for any application demanding the highest levels of speed and reliability.

You May Also Be Interested in

Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6567 $87.3134
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess