EN
  • EN
  • DE

ADCMP582BCPZ-RL7

Part No ADCMP582BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR PECL UFAST 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Comparator with Latch Complementary, PECL 16-LFCSP (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP (3x3)
Family Name ADCMP582
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADCMP582BCPZ-RL7-ND, ADCMP582BCPZ-RL7TR, ADCMP582BCPZ-RL7CT, ADCMP582BCPZ-RL7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910262-ADCMP582BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADCMP582BCPZ-RL7 CAD Model

Description

The ADCMP582BCPZ-RL7 is a cutting-edge high-speed comparator from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications requiring fast and accurate voltage comparison. This precision device is an ideal choice for systems where rapid signal processing is critical, such as high-speed triggering in data communication, clock and data recovery circuits, A/D converters, and zero-crossing detectors.

Key Features

  • Fast Propagation Delay: The ADCMP582BCPZ-RL7 boasts an ultra-fast propagation delay, ensuring swift response times that are crucial in high-speed signal processing applications.
  • Low Jitter: With minimal jitter, this comparator provides clean and stable outputs, which is essential for maintaining signal integrity in digital communication systems.
  • Wide Input Voltage Range: The device operates with a broad input voltage range, accommodating various signal levels and providing flexibility in system design.
  • PECL and LVDS Compatible Outputs: The comparator features both Positive Emitter-Coupled Logic (PECL) and Low-Voltage Differential Signaling (LVDS) compatible outputs, offering versatility for interfacing with different digital systems.
  • Single Supply Operation: It operates on a single supply voltage, simplifying the power supply design and reducing system complexity.
  • Latch Function: A latch function is included to hold the output state, which is useful in synchronous applications where timing control is necessary.

Applications

  • Data Communications
  • High-Speed Data Acquisition Systems
  • Automatic Test Equipment
  • High-Frequency Signal Detection
  • Pulse and Square Wave Shaping

The ADCMP582BCPZ-RL7 is packaged in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. This package also provides excellent thermal performance and reduces parasitic inductance and capacitance, enhancing the overall performance of the device.

Analog Devices Inc. is renowned for its high-quality and reliable components, and the ADCMP582BCPZ-RL7 is no exception. It is designed to meet the stringent requirements of high-speed electronic systems, providing engineers with a robust and dependable solution for their comparator needs.

You May Also Be Interested in

Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7265 $63.4530
4+ $26.0320 $104.1280
6+ $25.2185 $151.3110
9+ $24.4050 $219.6450
11+ $23.5915 $259.5065
15+ $21.1510 $317.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess