EN
  • EN
  • DE

ADCMP605BCPZ

Part No ADCMP605BCPZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1327+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722067-ADCMP605BCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCMP605BCPZ CAD Model

Description

ADCMP605BCPZ - High-Speed Comparator from Analog Devices Inc.

The ADCMP605BCPZ is a high-performance, high-speed comparator manufactured by Analog Devices Inc., designed to deliver rapid signal comparison for a wide range of applications. This precision device is notable for its fast propagation delay and low jitter, making it an ideal choice for high-frequency or time-sensitive electronic systems.

Key Features

  • Fast Propagation Delay: The ADCMP605BCPZ boasts an impressive propagation delay, enabling quick response times in critical signal processing tasks.
  • Low Jitter: With minimal signal jitter, this comparator ensures high accuracy in the detection of signal transitions, which is crucial for high-speed digital applications.
  • Wide Supply Voltage Range: The device can operate across a broad range of supply voltages, offering flexibility in various system designs.
  • PECL and LVDS Compatible Outputs: The comparator provides both PECL and LVDS outputs, which allow for easy integration into existing digital systems without the need for additional interfacing components.
  • Input Hysteresis: Built-in hysteresis helps to prevent false triggering due to noise, improving the reliability of the signal comparison.

Applications

  • High-speed data acquisition systems
  • Precision instrumentation
  • Pulse and square wave generation
  • Clock and data recovery circuits
  • High-frequency or phase-locked loop (PLL) circuits

The ADCMP605BCPZ is housed in a compact LFCSP (Lead Frame Chip Scale Package) form factor, which not only saves space on the PCB but also enhances the thermal performance of the device. The package is designed for surface-mount technology (SMT), facilitating easier assembly and integration into modern electronic designs.

With its robust feature set and high-speed capabilities, the ADCMP605BCPZ from Analog Devices Inc. is a superior choice for engineers looking to enhance the performance and reliability of their digital and mixed-signal systems. Whether it's for telecommunications, industrial automation, or sophisticated measurement equipment, this high-speed comparator delivers the precision and speed required for today's demanding electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1836 $50.2852
17+ $5.8943 $100.2031
27+ $5.7101 $154.1727
37+ $5.5259 $204.4583
47+ $5.3417 $251.0599
63+ $4.7891 $301.7133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess