EN
  • EN
  • DE

MAX1627ESA+T

Part No MAX1627ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 300kHz 8-Pin SOIC N T/R / IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 021178-MAX1627ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX1627
Introduction Date June 01, 1996
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX1627ESA+T CAD Model

Description

Product Overview: MAX1627ESA+T from Maxim Integrated

The MAX1627ESA+T is an advanced, high-efficiency, step-down DC-DC converter integrated circuit designed by Maxim Integrated, a leader in analog and mixed-signal products. This power management IC is specifically engineered to deliver a reliable and stable voltage to various electronic devices, ensuring optimal performance and power efficiency.

Key Features

  • Adjustable Output: The MAX1627ESA+T offers an adjustable output voltage range, which can be fine-tuned to meet the precise needs of your application.
  • High Efficiency: With its high-efficiency operation, this converter helps to reduce power loss and improve battery life in portable devices.
  • Compact Design: The small 8-pin SOIC package makes it an ideal choice for space-constrained applications.
  • Wide Input Voltage Range: The device can handle a broad input voltage range, accommodating various power sources and ensuring versatility across different platforms.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing system reliability.
  • Low Dropout Operation: It is capable of low dropout operation, which is critical for maintaining output regulation when the input supply voltage is close to the output voltage.

Applications

The MAX1627ESA+T is suitable for a wide array of applications, including but not limited to:

  • Portable Computers and PDAs
  • Cellular Phones
  • Wireless and DSL Modems
  • GPS Devices

Technical Specifications

The device boasts a range of technical attributes that make it a powerful component for power supply design:

  • Output Voltage Range: Adjustable
  • Package Type: 8-SOIC
  • Operating Temperature Range: -40°C to +85°C
  • Switching Frequency: Up to 300kHz

In summary, the MAX1627ESA+T from Maxim Integrated is a versatile and efficient solution for power management in a variety of electronic devices. Its combination of high efficiency, adjustable output, and compact form factor make it an excellent choice for designers looking to optimize power in their next project.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4595 $51.6495
50+ $2.0181 $100.9050
77+ $1.9550 $150.5350
106+ $1.8919 $200.5414
137+ $1.8289 $250.5593
183+ $1.6397 $300.0651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess