EN
  • EN
  • DE

ADD8707WCPZ-REEL7

Part No ADD8707WCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC GAMMA BUFFER 12CHAN 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Circuits 12
-3db Bandwidth 4.5 MHz
Slew Rate 6V/µs
Current - Supply 8.3 mA
Current - Output / Channel 15 mA
Voltage - Supply, Single/Dual (±) 7.5V ~ 16V
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number ADD8707
Standard Package 750 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41087-ADD8707WCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADD8707WCPZ-REEL7 CAD Model

Description

Product Overview: ADD8707WCPZ-REEL7 by Analog Devices Inc.

The ADD8707WCPZ-REEL7 is a high-performance, low-power octal buffer manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to provide precision voltage buffering capabilities for a wide range of applications, including data acquisition systems, medical equipment, and industrial controls.

Encased in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package), the ADD8707WCPZ-REEL7 is part of the REEL7 packaging series, which ensures efficient handling and manufacturing processes, making it ideal for high-volume production. The device operates over a wide supply voltage range and is characterized by its low power consumption, making it well-suited for portable and battery-powered applications.

Key Features

  • Octal Buffer: Contains eight independent buffer amplifiers, providing excellent design flexibility.
  • Low Power Consumption: Optimized for energy efficiency, which is critical for battery-operated devices.
  • Wide Supply Voltage Range: Accommodates various system designs without the need for multiple power supplies.
  • High Bandwidth: Ensures fast response times and accurate signal reproduction, essential for high-speed data and video applications.
  • Surface-Mount Packaging: LFCSP packaging allows for a smaller footprint and reduced space on printed circuit boards (PCBs).

Applications

  • Data acquisition systems
  • Medical instrumentation
  • Industrial controls
  • Automotive infotainment systems
  • Communication infrastructure

The ADD8707WCPZ-REEL7 from Analog Devices Inc. is engineered to deliver high-fidelity, low-distortion signal buffering with the reliability and performance expected from a leading semiconductor manufacturer. Its integration into various electronic systems showcases Analog Devices Inc.'s commitment to providing advanced solutions that enhance the performance and efficiency of electronic products.

For designers and engineers looking for a robust buffering solution, the ADD8707WCPZ-REEL7 offers a combination of performance, power efficiency, and versatility, making it an excellent choice for next-generation electronic designs.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2392
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess