EN
  • EN
  • DE

ADD8709WSTZ-REEL7

Part No ADD8709WSTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC GAMMA BUFFER 18CH REG 48-LQFP / Element Bit per Element Output 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number ADD8709
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910271-ADD8709WSTZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADD8709WSTZ-REEL7 CAD Model

Description

Product Overview: ADD8709WSTZ-REEL7

The ADD8709WSTZ-REEL7 is a high-performance, precision integrated circuit developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to meet the rigorous demands of advanced electronic systems, offering superior reliability and functionality in a variety of applications.

Key Features

  • High Precision: The ADD8709WSTZ-REEL7 is engineered for accuracy, providing stable and precise measurements critical for high-end applications.
  • Low Power Consumption: With power efficiency in mind, this device operates with minimal power draw, making it ideal for portable and battery-powered applications.
  • Robust Design: Built to withstand challenging conditions, this product maintains its performance over a wide range of temperatures and operating environments.
  • Flexible Packaging: Supplied in a REEL7 format, it is suitable for automated assembly processes, enhancing production efficiency and reducing manufacturing costs.

Applications

The versatile nature of the ADD8709WSTZ-REEL7 allows it to be used across various industries and applications, including but not limited to:

  • Precision instrumentation
  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure

Quality and Reliability

Analog Devices Inc. is committed to delivering products that exceed industry standards for quality and reliability. The ADD8709WSTZ-REEL7 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the high expectations associated with the brand.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to assist in the integration of the ADD8709WSTZ-REEL7 into their projects. Additionally, Analog Devices Inc. provides expert technical support to address any questions or challenges that may arise during product implementation.

In summary, the ADD8709WSTZ-REEL7 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a smart choice for designers looking to incorporate a high-quality component into their electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess