EN
  • EN
  • DE

ADDAC71COB-V

Part No ADDAC71COB-V
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212737-ADDAC71COB-V
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADDAC71COB-V CAD Model

Description

The ADDAC71COB-V is a top-tier digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This high-precision DAC is part of the ADDAC series, known for its reliability and performance in converting digital signals into accurate analog outputs.

Key Features

  • Resolution: The ADDAC71COB-V boasts a high resolution, ensuring that digital signals are converted with maximum fidelity and minimal error.
  • Accuracy: Precision is at the heart of this DAC, offering excellent linearity and low noise, which is critical for sensitive applications where accuracy is paramount.
  • Stability: With its advanced design, this DAC provides stable performance over a wide range of temperatures and operational conditions.
  • Compatibility: It is designed to interface seamlessly with a variety of microprocessors and digital systems, making it a versatile choice for integration into complex electronics.

Applications

The ADDAC71COB-V is suited for a range of applications that require high precision digital-to-analog conversion. These include:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Medical instrumentation
  • High-end audio equipment

Product Specifications

The ADDAC71COB-V is built to meet stringent specifications, with a focus on delivering performance that professionals can rely on. Here are some of its technical specifications:

  • Supply Voltage: Specified for optimal performance across various supply voltages.
  • Output Type: Provides a stable analog output that can be easily integrated into various circuits.
  • Package: Comes in a robust package designed for durability and ease of mounting on printed circuit boards.

With its combination of precision, stability, and ease of use, the ADDAC71COB-V from Analog Devices Inc. is an excellent choice for any application requiring a high-quality DAC. It exemplifies Analog Devices' commitment to providing advanced solutions for digital-to-analog conversion challenges.

You May Also Be Interested in

Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Generic
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Panjit
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess