EN
  • EN
  • DE

ADE7751ARSZ-REEL

Part No ADE7751ARSZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Energy Metering
Manufacturer Analog Devices Inc.
Win Source Part Number 172731-ADE7751ARSZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7751ARSZ-REEL CAD Model

Description

Analog Devices Inc. ADE7751ARSZ-REEL Energy Metering IC

The ADE7751ARSZ-REEL from Analog Devices Inc. is a high-accuracy, single-phase electrical energy measurement IC, encapsulated in a compact, surface-mount package. This integrated circuit is specifically designed to meet the stringent requirements of energy metering applications and is available in a tape and reel format, making it suitable for automated manufacturing processes.

Featuring a proprietary Analog Devices energy measurement core, the ADE7751ARSZ-REEL provides instantaneous and total active power measurement capabilities. Its high level of integration includes a precision energy metering analog front-end, a multi-function power calculation engine, and all the necessary signal conditioning components.

The device supports a wide range of input signals from current transformers and shunt resistors, making it versatile for various metering designs. It includes a zero-crossing detection feature for power line synchronization and a pulse output with programmable width that is proportional to the active power, which can be easily interfaced with microcontrollers or other digital systems.

Key features of the ADE7751ARSZ-REEL include:

  • High accuracy energy measurement with less than 0.1% error over 1000:1 dynamic range
  • On-chip power supply monitoring
  • Low power consumption for energy-efficient operation
  • Serial interface for easy communication with microprocessors or DSPs
  • Internal phase error compensation
  • Single 5V supply operation
  • Lead (Pb)-free, 20-lead SSOP (Small Shrink Outline Package) RoHS compliant package

Engineers and designers can rely on the ADE7751ARSZ-REEL for its robustness and ease of implementation in residential and commercial metering applications. The device's performance is characterized by its ability to deliver precise measurements, even in the presence of temperature variations and non-sinusoidal waveforms, which is critical for accurate billing and energy distribution.

Overall, the ADE7751ARSZ-REEL by Analog Devices Inc. represents a reliable and efficient solution for energy metering systems, offering a combination of accuracy, integration, and ease of use that is difficult to match in the industry.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1886 $59.4300
120+ $0.9753 $117.0360
185+ $0.9449 $174.8065
255+ $0.9145 $233.1975
330+ $0.8840 $291.7200
440+ $0.7925 $348.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,946 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess