EN
  • EN
  • DE

AD8648ARUZ-REEL7

Part No AD8648ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1122148-AD8648ARUZ-REEL7
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8648ARUZ-REEL7 CAD Model

Description

The AD8648ARUZ-REEL7 is a high-precision operational amplifier (Op-Amp) from Analog Devices Inc., designed for a wide array of applications requiring accurate signal amplification. This component is part of a family of Op-Amps that offer low noise, low input bias currents, and low power consumption, making it an ideal choice for high-performance equipment.

Key Features

  • Low Offset Voltage: The device offers a low input offset voltage, which enhances the accuracy of the amplification process, making it suitable for precision applications.
  • Low Noise: With its low noise performance, the AD8648ARUZ-REEL7 ensures a clean signal amplification, minimizing the distortion and preserving signal integrity.
  • Wide Supply Range: The operational amplifier operates over a wide range of supply voltages, allowing for flexibility in various circuit designs.
  • High Output Drive Capability: This Op-Amp can drive high loads, making it versatile for both high-impedance and low-impedance applications.
  • Stable with Capacitive Loads: The AD8648ARUZ-REEL7 maintains stability even with capacitive loads, ensuring reliable performance in complex circuits.

Applications

The AD8648ARUZ-REEL7 is suitable for a multitude of applications, including:

  • Instrumentation
  • Audio Equipment
  • Data Acquisition Systems
  • Active Filters
  • Medical Devices
  • Professional Microphones

Product Packaging

This component is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The "REEL7" designation indicates that the product is provided in a tape and reel packaging format, allowing for efficient assembly during the manufacturing process.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8648ARUZ-REEL7 is no exception. It undergoes rigorous testing to ensure performance standards are met, making it a trustworthy choice for critical and demanding applications.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Crouse-Hinds
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Xilinx Inc.
Need more? Email Us
GE Critical Power
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3530 $51.7660
52+ $1.9306 $100.3912
81+ $1.8703 $151.4943
111+ $1.8100 $200.9100
143+ $1.7496 $250.1928
192+ $1.5687 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess