EN
  • EN
  • DE

ADE7754ARRL

Part No ADE7754ARRL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description ADE7754 / Energy Measurement 24-Pin SOIC W T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Energy Metering
Manufacturer Analog Devices Inc.
Win Source Part Number 172734-ADE7754ARRL
Popularity Medium
Supply and Demand Status Limited
Family Name ADE7754
Introduction Date August 22, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADE7754ARRL CAD Model

Description

Analog Devices Inc. ADE7754ARRL

The ADE7754ARRL is a high-precision electrical energy measurement integrated circuit produced by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced chip is specifically designed for the efficient and accurate measurement of active energy in residential and industrial power metering applications.

Key Features:

  • High Accuracy: The ADE7754ARRL boasts a superior level of accuracy for energy measurement, making it ideal for applications where precision is paramount.
  • On-Chip ADC: It features a multichannel analog-to-digital converter (ADC) that enables direct interfacing with the current and voltage sensors, thus simplifying the design and reducing external component count.
  • DSP Functionality: The device incorporates sophisticated digital signal processing (DSP) blocks that perform real-time calculations for energy, voltage, and current, delivering processed data ready for billing and analysis.
  • Flexible Communication: With a serial interface for communication, the ADE7754ARRL can easily connect to microcontrollers and other digital systems, ensuring seamless integration into a wide variety of metering solutions.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, which is critical for metering applications where long-term operation is essential.

Applications:

  • Residential and Commercial Energy Meters
  • Sub-Metering Systems
  • Energy Monitoring and Control Systems

The ADE7754ARRL is available in a compact, surface-mount package, which allows for a reduced footprint on the printed circuit board (PCB) and contributes to a smaller overall meter design. Its robust design ensures reliable operation over a wide temperature range, making it suitable for deployment in various environmental conditions.

Analog Devices Inc. provides comprehensive technical support and documentation for the ADE7754ARRL, including detailed datasheets, application notes, and reference designs, to aid designers in the rapid development and deployment of energy metering solutions. By choosing the ADE7754ARRL, manufacturers can expect a combination of high performance, reliability, and energy efficiency, all of which are critical for today's demanding energy measurement tasks.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0025 $66.0150
13+ $9.0275 $117.3575
20+ $8.7457 $174.9140
28+ $8.4638 $236.9864
36+ $8.1809 $294.5124
48+ $7.3354 $352.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess