EN
  • EN
  • DE

ADE7755ARS

Part No ADE7755ARS
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Current - Supply 3mA
Voltage - Supply 4.75 V ~ 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number ADE7755
Standard Package 59 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 713383-ADE7755ARS
Ultra Librarian 3D Model Ultra Librarian ADE7755ARS CAD Model

Description

Product Overview: ADE7755ARS by Analog Devices Inc.

The ADE7755ARS is a high-quality energy metering integrated circuit produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced IC is specifically designed for accurate and reliable measurement of active energy in single-phase electrical power systems. Its precision and efficiency make it an ideal choice for residential and commercial energy meters, where accurate energy consumption data is critical.

Key Features:

  • High Accuracy: The ADE7755ARS boasts an exceptional level of accuracy for energy metering, which ensures that users are billed correctly for their actual energy usage.
  • On-Chip Power Supply Monitoring: The device includes a power supply monitoring circuit, which helps to protect against any power supply variations that could potentially affect measurement accuracy.
  • Low Power Consumption: Designed with power efficiency in mind, the ADE7755ARS operates with minimal power consumption, making it suitable for energy-sensitive applications.
  • Integrated Line Voltage Period Measurement: This feature enables the device to measure the line voltage period accurately, which is essential for various metering applications.
  • Robust Serial Interface: The ADE7755ARS comes with a serial interface for easy communication with microcontrollers or other digital systems, facilitating seamless integration into metering systems.
  • Small Form Factor: The device is available in a compact, surface-mount SSOP (Shrink Small Outline Package) that is conducive to modern, space-constrained electronic designs.

Applications:

The ADE7755ARS is widely used in a range of applications, including:

  • Residential energy meters
  • Commercial energy monitoring systems
  • Sub-metering systems
  • Smart energy management solutions

With its commitment to accuracy, reliability, and efficiency, the ADE7755ARS from Analog Devices Inc. stands out as a top-tier component for energy measurement solutions. Its robust feature set and ease of integration make it a go-to choice for engineers and designers looking to enhance the performance and precision of their metering systems.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
AD71153 APLLICATION SPECIFIC DEV / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9094 $58.6410
37+ $3.2078 $118.6886
56+ $3.1076 $174.0256
77+ $3.0073 $231.5621
100+ $2.9071 $290.7100
133+ $2.6064 $346.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess