EN
  • EN
  • DE

ADF4110BCP

Part No ADF4110BCP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20-LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Bag
Product Status Obsolete
Programmable Not Verified
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output Clock
Frequency - Max 550MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADF4110
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 557327-ADF4110BCP
Ultra Librarian 3D Model Ultra Librarian ADF4110BCP CAD Model

Description

The ADF4110BCP is a cutting-edge frequency synthesizer from Analog Devices Inc., designed for high-performance radio frequency (RF) applications. This integrated circuit (IC) is part of a family of devices that combine a high-frequency phase-locked loop (PLL) with a precision voltage-controlled oscillator (VCO), offering a versatile solution for system design in telecommunications, satellite communications, and instrumentation.

Key Features:

  • Integrated PLL and VCO: The ADF4110BCP incorporates both a phase-locked loop and a voltage-controlled oscillator, streamlining design efforts and reducing component count.
  • Wide Frequency Range: This device is capable of operating over a broad frequency range, accommodating various application requirements.
  • Programmable Divider: It features a programmable dual-modulus prescaler, allowing fine-tuning of the output frequency for precise control.
  • Low Phase Noise: The ADF4110BCP is engineered to exhibit low phase noise performance, critical for maintaining signal integrity in communication systems.
  • High Resolution: 3-wire serial interface ensures high-resolution programming of the PLL elements, providing excellent frequency resolution.

Applications:

  • Base Stations for Mobile Radio
  • Wireless Local Loop Systems
  • Test Equipment and Instrumentation
  • Global Positioning Systems (GPS)
  • Broadband Wireless Access

Technical Specifications:

Parameter Value
Supply Voltage 2.7V to 3.3V
Frequency Range Up to several GHz (depending on external components)
Package Type Surface-Mount
Operating Temperature -40°C to +85°C

With its robust feature set and flexible capabilities, the ADF4110BCP from Analog Devices Inc. is an ideal choice for engineers looking to develop high-performance RF systems with stringent frequency synthesis requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess