Product Overview: ADF4113BCPZ
The ADF4113BCPZ is a high-performance, low-phase-noise frequency synthesizer capable of generating a frequency range of up to 4 GHz. Manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics, this integrated circuit is specifically designed for RF applications such as wireless communications, satellite, and broadband systems.
Key Features
- Frequency Range: Capable of generating frequencies from DC up to 4 GHz, making it suitable for a wide range of applications.
- High Resolution: 3-wire serial interface allows for fine resolution phase-lock loop (PLL) with a programmable reference divider, programmable charge pump, and a programmable dual-modulus prescaler of 8/9, 16/17, 32/33, or 64/65.
- Low Phase Noise Performance: Designed for optimal phase noise performance, which is critical for maintaining signal integrity in communication systems.
- Versatile Power Supply: Operates over a wide supply voltage range from 2.7 V to 5.5 V, offering flexibility in various system designs.
- Compact LFCSP Package: Offered in a 20-lead, 4x4 mm LFCSP package, which is ideal for space-constrained applications.
Applications
- Wireless Infrastructure (e.g., GSM, WCDMA, LTE base stations)
- Satellite Communications
- Test Equipment
- Clock Generation
- Broadband Access Networks
Technical Specifications
Parameter
Specification
Frequency Range (RF Output)
DC to 4 GHz
Supply Voltage
2.7 V to 5.5 V
Package
20-Lead LFCSP (4x4 mm)
The ADF4113BCPZ from Analog Devices Inc. is a solution for designers seeking a reliable and flexible frequency synthesizer. With its advanced features and robust design, it ensures consistent performance and is a prime choice for modern RF system designs.