EN
  • EN
  • DE

ADF4150BCPZ-RL7

Part No ADF4150BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTH 5.0GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Fractional N, Integer N, Frequency Synthesizer (RF) IC 4.4GHz 24-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP (4x4)
Family Name ADF4150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADF4150BCPZ-RL7TR, ADF4150BCPZ-RL7CT, ADF4150BCPZ-RL7-ND, ADF4150BCPZ-RL7DKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859974-ADF4150BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4150BCPZ-RL7 CAD Model

Description

Analog Devices Inc. ADF4150BCPZ-RL7: High-Performance Frequency Synthesizer

The ADF4150BCPZ-RL7 is a cutting-edge frequency synthesizer designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of the ADF4150 series, which is well-known for its high performance, reliability, and versatility in a wide range of frequency synthesis applications.

With its integrated voltage-controlled oscillator (VCO), the ADF4150BCPZ-RL7 offers a wide frequency range from 500 MHz to 4 GHz, making it an excellent choice for diverse applications such as wireless communication systems, test equipment, and base station equipment. The device is capable of generating a highly stable and precise output signal, which is crucial for maintaining the integrity of the communication systems in which it is used.

The ADF4150BCPZ-RL7 features a fractional-N frequency synthesizer and integer-N frequency synthesizer, allowing for fine frequency resolution and low phase noise performance. This flexibility makes it suitable for both simple and complex system designs. Additionally, the device supports a 3-wire serial interface, which simplifies integration into existing designs and allows for easy programming and control.

The product is housed in a compact LFCSP (Lead Frame Chip Scale Package) with a size of 4x4 mm, which is ideal for space-constrained applications. The ADF4150BCPZ-RL7 also provides a dual modulus prescaler of 4/5 or 8/9, allowing for a wide range of output frequencies and a programmable charge pump current, which enables designers to optimize the loop filter and VCO performance.

Key features of the ADF4150BCPZ-RL7 include:

  • Wideband operation from 500 MHz to 4 GHz
  • Integrated VCO with sub-6 GHz output capability
  • Fractional-N and integer-N frequency synthesis modes
  • Low phase noise performance
  • Programmable charge pump currents
  • 3-wire serial interface compatible with SPI standards
  • Compact 4x4 mm LFCSP package

Overall, the ADF4150BCPZ-RL7 is an exceptional choice for designers who require a high-performance, flexible frequency synthesizer that can meet the stringent requirements of modern RF and microwave systems. Its combination of wide frequency range, low phase noise, and programmable features make it a versatile component in any frequency control application.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3617 $51.5319
17+ $6.0404 $102.6868
26+ $5.8517 $152.1442
36+ $5.6629 $203.8644
46+ $5.4741 $251.8086
62+ $4.9078 $304.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,735 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess