EN
  • EN
  • DE
  • IT

ADF4156BRUZ-RL7

Part No ADF4156BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 6 GHz Fractional-N Frequency Synthesizer | IC PLL FRAC-N FREQ SYNTH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Fractional N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 6.2GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADF4156
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140039-ADF4156BRUZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4156BRUZ-RL7 CAD Model

Description

Product Overview: ADF4156BRUZ-RL7

The ADF4156BRUZ-RL7 is a high-performance, fractional-N frequency synthesizer from Analog Devices Inc., designed to generate local oscillator (LO) frequencies for wireless applications. This integrated circuit (IC) is part of a family of devices that deliver a combination of high functionality and performance in a compact package, making it ideal for a wide range of communication systems.

Key Features

  • Fractional-N Frequency Synthesizer: The ADF4156 allows for fine-tuning of the output frequency, which is essential for modern communication systems that require high spectral purity and fine channel spacing.
  • Wide Frequency Range: The device is capable of synthesizing frequencies from 500 MHz to 6.4 GHz when used with an appropriate external VCO (Voltage-Controlled Oscillator), covering most of the frequency bands used in wireless infrastructure.
  • High Resolution: It features a 25-bit fixed modulus, and a 13-bit fractional modulus, allowing for high resolution when setting the output frequency.
  • Programmable Charge Pump: The ADF4156BRUZ-RL7 includes a programmable charge pump with a current setting range from 0.31 mA to 5 mA, which helps in optimizing the loop filter and VCO performance.
  • Low Phase Noise Performance: The synthesizer is designed to exhibit low phase noise, a critical parameter for maintaining signal integrity in communication systems.
  • Multiplexed Output: It features a multiplexed readback function for monitoring the N-divider and R-divider values, lock detect, and RF power detector.
  • Power Supply: The device operates with a power supply range from 2.7 V to 3.3 V, accommodating various system power requirements.
  • Compact Package: Supplied in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), the ADF4156BRUZ-RL7 is suitable for space-constrained applications.

Applications

The ADF4156BRUZ-RL7 is commonly used in a variety of applications that include:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Test and Measurement Equipment
  • Private Mobile Radios
  • Satellite Communications Systems
  • Point to Point/Multipoint Communications Systems

With its robust feature set, the ADF4156BRUZ-RL7 from Analog Devices Inc. is a versatile component that can meet the stringent requirements of modern wireless communication systems, offering designers a balance of performance and flexibility.

You May Also Be Interested in

Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6119 $53.0595
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5970 $257.9100
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess