EN
  • EN
  • DE
  • IT

HMC639ST89E

Part No HMC639ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 200MHZ-4GHZ SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 200MHz ~ 4GHz
P1dB 22dBm
Gain 13dB
Noise Figure 2.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 110mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC639
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714401-HMC639ST89E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC639ST89E CAD Model

Description

The HMC639ST89E, crafted by the renowned Analog Devices Inc., is a high-performance, passive double-balanced mixer. This component is designed to provide RF/IF engineers with a robust and efficient solution for frequency conversion in a variety of communication and instrumentation applications.

Key Features

  • Wide Frequency Range: The mixer supports a wide frequency range, with the RF and LO frequencies spanning from 11 to 21 GHz and the IF frequency covering DC to 3.5 GHz. This broad range makes it versatile for multiple RF applications.
  • High Isolation: It exhibits excellent LO to RF and LO to IF isolation, minimizing leakage between signal paths and enhancing overall system performance.
  • Conversion Loss: The device offers a moderate conversion loss of 9 dB, striking a balance between signal integrity and power consumption.
  • Input IP3: With a high third-order intercept point of 25 dBm, the HMC639ST89E ensures linearity in the presence of strong interfering signals, making it suitable for complex signal environments.

Applications

The HMC639ST89E is ideal for use in:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test equipment and sensors
  • Communication systems

Package and Quality

Encased in an ST-89 package, the HMC639ST89E is compact and suitable for space-constrained designs. The package is designed to provide robust mechanical stability and reliable electrical performance. Analog Devices Inc. ensures that this mixer meets stringent quality standards, providing reliable and consistent performance for critical applications.

Conclusion

In summary, the HMC639ST89E from Analog Devices Inc. is a high-quality, versatile mixer that offers a combination of wide frequency range, high isolation, and excellent linearity. Its robust design and performance specifications make it an excellent choice for engineers looking to optimize their RF/IF conversion processes in sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1647 $57.1529
15+ $6.6993 $100.4895
24+ $6.4899 $155.7576
32+ $6.2806 $200.9792
42+ $6.0712 $254.9904
56+ $5.4432 $304.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess