EN
  • EN
  • DE
  • IT

ADP2120ACPZ-1.5-R7

Part No ADP2120ACPZ-1.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 5.5V
Output Voltage 1.5V
Output Current 1.25A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 1141221-ADP2120ACPZ-1.5-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2120-1.5
Introduction Date June 08, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP2120ACPZ-1.5-R7 CAD Model

Description

The ADP2120ACPZ-1.5-R7 is a high-performance, synchronous, step-down DC-DC converter from the reputable manufacturer Analog Devices Inc. This power management integrated circuit (PMIC) is designed to deliver a fixed output voltage of 1.5V, which is ideal for powering low-voltage digital circuits such as microprocessors, FPGAs, and DSPs.

Key Features

  • High Efficiency: The ADP2120ACPZ-1.5-R7 offers an efficiency rate that can reach up to 95%, minimizing power loss and heat dissipation, which is critical for maintaining the longevity and reliability of electronic devices.
  • Output Voltage: It provides a fixed output voltage of 1.5V, which is a common requirement for many digital devices, ensuring compatibility with a range of applications.
  • Compact Size: Housed in a compact LFCSP (Lead Frame Chip Scale Package), this component is suitable for space-constrained applications.
  • Output Current: Capable of delivering up to 2A of continuous output current, this converter can handle demanding loads with ease.
  • Input Voltage Range: With an input voltage range of 2.3V to 5.5V, it can be powered by various supply sources, including single-cell lithium-ion batteries or regulated 5V supplies.
  • Switching Frequency: The device operates at a fixed switching frequency of 3MHz, which allows for the use of small, low-cost inductors and capacitors, resulting in a compact overall solution.
  • Protection Features: It includes a range of protection features such as overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The ADP2120ACPZ-1.5-R7 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and networking equipment
  • Point-of-load conversions
  • Embedded systems
  • Industrial and medical equipment

In summary, the ADP2120ACPZ-1.5-R7 from Analog Devices Inc. is a robust and efficient solution for power management in a wide range of electronic devices. Its high efficiency, compact form factor, and comprehensive protection features make it an excellent choice for designers looking for a reliable and space-efficient power supply solution.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess